Walimex 12130 photo studio flash unit accessory

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22209
Info modified on:
20 May 2024, 15:41:22
Bullet Points Walimex 12130 photo studio flash unit accessory:
  • - very sturdy and stable boom stand
  • - ideally for hair, effect and backlighting
  • - perfect for direct light from above
  • - stand with 2 sections
  • - boom with 2 sections
  • - slidable counterweight
  • - max. load capacity 5kg
Long product name Walimex 12130 photo studio flash unit accessory:

Boom Arm Stand WT-501

Short summary description Walimex 12130 photo studio flash unit accessory:

Walimex 12130, 5 kg, Black, 175 cm, 7.9 kg

Long summary description Walimex 12130 photo studio flash unit accessory:

Walimex 12130. Maximum weight capacity: 5 kg, Product colour: Black, Height (max): 175 cm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.