location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4CZ89EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015001343 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2019
Product end of life date
HP ProDesk 400 G4 Desktop Mini PC (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
GS Certificate PC ProDesk 400-G4 Desktop Mini TPC-Q053-DM (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration PC ProDesk 400-G4 Desktop Mini TPC-Q053-DM (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8500T (9MB Cache, 2.1GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Warranty: 1 year (1-1-1) limited warranty and service offering includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver :
The long product name of HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8500T (9MB Cache, 2.1GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit
More>>>
HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
The official description of HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A reliable, future-ready performer.
Designed to fit the modern workspace with a compact, stylish appearance, the ultra-small HP ProDesk 400 Desktop Mini is an affordable PC with reliability and performance for your growing business.

Short summary description HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
This short summary of the HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G4, 2.1 GHz, Intel® Core™ i5, i5-8500T, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
This is an auto-generated long summary of HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver based on the first three specs of the first five spec groups.

HP ProDesk 400 G4. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Silver

Powerful and configurable

Power through your day with a solution you can flexibly configure with an 8th Gen Intel® Core™ processor[2] and options that include Intel® Optane™ memory[3], SSD storage[4], and up to 32 GB of DDR4 memory.[4]

Expansion that extends your investment

Maximize the life of your PC as your business requirements change with a wide range of storage options[4] such as the latest M.2 slots, traditional SATA drives, and a configurable I/O port that lets you expand on your own schedule.

Place it where you need it

Take your footprint down to near zero with a PC that attaches behind an HP EliteDisplay[5], or mount[6] and secure it almost anywhere with HP accessories.[4] Declutter your space with short cables and rear I/O ports that connect to a range of displays.[3]

HP-exclusive security and manageability

Help prevent data breaches and downtime with HP BIOSphere Gen4[7] and protect against web-based attacks with HP Sure Click.[8] Easily manage devices through Microsoft System Center Configuration Manager with HP Manageability Integration Kit.[9]

Let nothing stand in your way

Be productive in any situation with Windows 10 Pro and powerful security, collaboration, and connectivity features from HP.[1]

Work without interruption

Keep productivity high and downtime low with HP BIOSphere Gen4 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.[7]

Browse confidently

Help protect your PC from websites, attachments, malware, ransomware, and viruses with hardware-enforced security from HP Sure Click.[8]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[9]

Super secure. Super protected

HP Client Security Manager Gen4 features multi-factor authentication, HP Device Access Manager, HP SpareKey, and HP Password Manager. These tools work to keep data out of reach and defend against theft, attacks, and unauthorized users.[10]

Maximize network performance

Greatly improve data, voice, and video communication transfer rates over challenged LAN and Wi-Fi networks with HP Velocity.

Get PC images right the first time

ITDMs can quickly help create, improve, and secure custom Windows images with HP Image Assistant Gen3.

Convenient, always-on, customized, free support

Enjoy always-on, included self-help support built right into your PC, for the life of your PC, with HP Support Assistant.[11]

Tested and ready

Rest easy with a PC that goes the distance and is designed to pass HP’s Total Test Process.[12]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8500T
Processor cores
6
Processor threads
6
Processor boost frequency
3.5 GHz
Processor frequency *
2.1 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
9 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
35 W
Configurable TDP-down
25 W
Configurable TDP-down frequency
1.6 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
U0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory bandwidth supported by processor (max)
41.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Placement supported
Horizontal
Product colour *
Black, Silver
Country of origin
China
Performance
Market positioning
Proven productivity
Performance
Motherboard chipset
Intel® B360
Audio chip
Conexant CX20632
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3XD
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
129941
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Security tools
HP BIOSphere; HP Credential Manager; HP Password Manager; HP Power On Authentication; HP Security Manager; HP Spare Key; Power-on password (via BIOS); HP Client Security Suite Gen 4
HP Management tools
HP Management Integration Kit
HP Software provided
HP Device Access Manager; HP Hotkey Support; HP Noise Cancellation Software; HP PhoneWise; HP Secure Erase; ; HP Sure Click; HP Velocity; Microsoft Defender; Native Miracast Support; HP Wireless Wakeup; HP WorkWise
Power
Power supply *
65 W
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
1.25 kg
Package width
497 mm
Package depth
128 mm
Package height
223 mm
Package weight
2.97 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Manual
Yes
Power cord included
Yes
Disclaimer HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system and requires configuration with an optional Intel® Core™ i(5 or 7)+ processor.
[4] Sold separately or as an optional feature.
[5] Display sold separately. Requires HP B300 or B500 PC Mounting Bracket for Monitors, sold separately. See display QuickSpecs for bracket guidance.
[6] Mounting hardware sold separately.
[7] HP BIOSphere Gen4 requires Intel® or AMD 8th Gen processors. Features may vary depending on the platform and configurations.
[8] HP Sure Click is available on select HP platforms and supports Microsoft® Internet Explorer, Google Chrome, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read-only mode. Check h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW for all compatible platforms as they become available.
[9] HP Manageability Integration Kit can be downloaded from www.hp.com/go/clientmanagement
[10] HP Client Security Manager Gen4 requires Windows and 8th generation Intel® or AMD processors or later.
[11] Requires Windows and Internet access.
[12] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.