location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3800 Colour 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5981A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:41:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2008
Product end of life date
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 3800 Colour 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - 22 ppm
  • - Maximum duty cycle: 65000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 544 MB
Warranty: Service (postFree telephone support during the productperiod; HP Care Pack service agreement that upgrades basic HP LaserJet product(one-year) and extends coverage up to five years (optional); HP service agreement (optional)One-year, next day, on-site limited
Long product name HP LaserJet 3800 Colour 600 x 600 DPI :
The long product name of HP LaserJet 3800 Colour 600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 3800 Printer
More>>>
HP LaserJet 3800 Colour 600 x 600 DPI:
The official description of HP LaserJet 3800 Colour 600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour your ideas and produce high-impact marketing communications with the help of the HP Color LaserJet 3800 Printer series. See brilliant colour, realistic images and excellent photo quality for business with HP Imageret 3600 colour technology and HP ColorSphere Toner. High-performance capabilities, including fast speeds up to 21 ppm in colour and mono, and full-feature networking[p1], enable workteams to be more efficient. And you can always rely on HP’s built-in simplicity and reliability.

Short summary description HP LaserJet 3800 Colour 600 x 600 DPI:
This short summary of the HP LaserJet 3800 Colour 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 3800, Laser, Colour, 600 x 600 DPI, 22 ppm, Silver

Long summary description HP LaserJet 3800 Colour 600 x 600 DPI:
This is an auto-generated long summary of HP LaserJet 3800 Colour 600 x 600 DPI based on the first three specs of the first five spec groups.

HP LaserJet 3800. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 22 ppm. Product colour: Silver

Printing
Print speed (colour, normal quality, A4/US Letter)
22 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, draft quality, A4/US Letter)
22 ppm
Features
Maximum duty cycle *
65000 pages per month
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
544 MB
Memory slots
1
Design
Product colour *
Silver
Built-in display *
No
Power
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Weight & dimensions
Width
574 mm
Depth
571.5 mm
Height
515.6 mm
Weight
29.9 kg
Country Distributor
United Kingdom 1 distributor(s)