location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus D68 Photo Edition inkjet printer Colour 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus D68 Photo Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C616021CC
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stylus D68 Photo Edition inkjet printer Colour 5760 x 1440 DPI A4 :
The long product name of Epson Stylus D68 Photo Edition inkjet printer Colour 5760 x 1440 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus D68 Photo Edition 17ppm 5760dpi A4
More>>>
Epson Stylus D68 Photo Edition inkjet printer Colour 5760 x 1440 DPI A4:
The official description of Epson Stylus D68 Photo Edition inkjet printer Colour 5760 x 1440 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson introduces this four-colour printer for the home or small office. Whether you are creating colourful school projects, printing from web pages or producing your own glossy photos at home, the Epson Stylus D68 Series will offer an ideal solution to meet your needs. Four individual ink cartridges ensure the new printers are designed with efficiency and quality in mind. Featuring Epson’s new ink combination - DURABrite Ultra Ink, which gives you the freedom to print plain paper documents or glossy photographs.

The Stylus D68 Photo Edition is an ideal cost effective solution for the home user with lower volume printing requirements. It also includes a Photo Starter Pack that contains 5“ x 7” Epson Premium Glossy Photo Paper and a photo album.

You can rely on the Stylus D68 Series for important documents and photos that will not fade or smudge, ensuring you make a professional impression.

The Epson Stylus D68 uses individual ink cartridges for economical and cost effective printing. This means that when a colour runs out, you just need to replace that cartridge. And at just £6.60 per cartridge,printing is even more affordable. A value pack containing a set of four ink cartridges plus 20 sheets of 10 x 15cm Epson Premium Glossy Photo Paper is also available offering a saving of up to 34%. So with Epson you can print more and pay less.

All models are bundled with Epson Creativity Suite, for managing and editing images. Users can attach images to e-mail, send to web, print web pages and easily adjust image sizes and resolutions.

Epson Stylus D68 Series features Epson’s Micro Piezo print head technology which delivers a class-leading resolution of up to 5760 optimised dpi. The printers also support borderless printing up to A4

Richard Bayliss, Consumer Sales and Marketing Manager says, “The Epson Stylus D68 Series is designed for those consumers who need all-purpose printing including the flexibility to print glossy photographs. Epson DURABrite Ultra ink delivers outstanding results on a wide range of paper types. Whether you are printing school projects, waterproof flyers or photos you can be sure that you will get top quality results. Only Epson has DURABrite Ultra – only DURABrite Ultra does it all.”

Short summary description Epson Stylus D68 Photo Edition inkjet printer Colour 5760 x 1440 DPI A4:
This short summary of the Epson Stylus D68 Photo Edition inkjet printer Colour 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus D68 Photo Edition, Colour, 5760 x 1440 DPI, 2, A4, 17 ppm

Long summary description Epson Stylus D68 Photo Edition inkjet printer Colour 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson Stylus D68 Photo Edition inkjet printer Colour 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus D68 Photo Edition. Colour, Number of print cartridges: 2. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 17 ppm

Features
Colour *
Yes
Number of print cartridges *
2
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Paper handling
Standard media sizes
13 x 18cm (5 x 7") 10 x 15cm (4 x 6")
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Network
Bluetooth
No
Embedded web server
No
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
11 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Mac OS Classic 9.0 Windows XP Windows 2000 Windows Me Windows 98
Minimum system requirements
USB 1.1
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
4 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
ArcSoft Photo Impression
Package width
320 mm
Package depth
540 mm
Package height
255 mm
Package weight
5.8 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.19 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
48 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.19 m
Products per pallet
32 pc(s)
Other features
All-In-One-multitasking
No
Dimensions (WxDxH)
447 x 240 x 195 mm
Infrared data port
No
Print technology
Inkjet
Interface
USB
Type
A4
Internal modem
No
Country Distributor
United Kingdom 1 distributor(s)