Samsung logo

Samsung 2243SN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108042
Info modified on:
22 Aug 2022, 16:26:58
Short summary description Samsung 2243SN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

Samsung 2243SN, 54.6 cm (21.5"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Samsung 2243SN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

Samsung 2243SN. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.