location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric XD280U data projector 3000 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XD280U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XD280U
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mitsubishi Electric XD280U data projector 3000 ANSI lumens DLP XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - DLP 3000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 3D
  • - 330 W
Long product name Mitsubishi Electric XD280U data projector 3000 ANSI lumens DLP XGA (1024x768) 3D White :
The long product name of Mitsubishi Electric XD280U data projector 3000 ANSI lumens DLP XGA (1024x768) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3000lm, 2000:1, 330W/3.3A, 33dBA, 3.3kg
More>>>
Short summary description Mitsubishi Electric XD280U data projector 3000 ANSI lumens DLP XGA (1024x768) 3D White:
This short summary of the Mitsubishi Electric XD280U data projector 3000 ANSI lumens DLP XGA (1024x768) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsubishi Electric XD280U, 3000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 1016 - 7620 mm (40 - 300"), 1.3 - 10.9 m

Long summary description Mitsubishi Electric XD280U data projector 3000 ANSI lumens DLP XGA (1024x768) 3D White:
This is an auto-generated long summary of Mitsubishi Electric XD280U data projector 3000 ANSI lumens DLP XGA (1024x768) 3D White based on the first three specs of the first five spec groups.

Mitsubishi Electric XD280U. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 2.5 - 2.8 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 640 x 480 (VGA), Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 18:58:02
Uk has collected 1 expert review for Mitsubishi Electric XD280U data projector 3000 ANSI lumens DLP XGA (1024x768) 3D White and the rating is 84 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
84%
Source Review comments Score
projectorcentral.com
Updated:
2011-09-16 18:58:02
The Mitsubishi XD280U is on par with the competition in its class in nearly every respect, including price. However, it is the 6000-hour lamp life that will catch the attention of those who look beyond the initial price to tally up the long-term cost...
Bottom line Every summer there is a heated competition between projector manufacturers striving for a bigger share of the back-to-school equipment purchases. Now that the rush is over, education buyers who still have a budget will be shopping carefully, and Mitsu...
84%
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)