location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression 10000XL Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Expression 10000XL Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B168022DB
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression 10000XL Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 2400 x 2400 DPI
  • - Colour scanning
  • - Maximum scan size: 310 x 437 mm
  • - USB port
Warranty: 1 year on site
Long product name Epson Expression 10000XL Pro :
The long product name of Epson Expression 10000XL Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Expression 10000XL Pro
More>>>
Epson Expression 10000XL Pro:
The official description of Epson Expression 10000XL Pro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Expression 10000XL Pro
Advanced A3 graphics arts scanner
Designed to meet the most demanding graphic arts applications, the Epson Expression 10000XL & Expression 10000XL Pro are exceptional A3 graphic arts scanners featuring high resolution, fast scanning speeds, excellent functionality and advanced networking capability.
With a resolution of 2400dpi and high optical density of 3.8 DMax, the Epson Expression 10000XL boasts excellent quality up to a full A3. Easy to use, the Epson Scan driver has both automatic and professional modes, the optional A3 transparency unit enables easy film batch scanning and advanced connectivity is built-in with USB 2.0 Hi Speed and IEEE1394 (FireWire) together with optional networking.
Key Features:
New MatrixCCD optimised for A3 scanning
High bright Xenon lamp for zero standby time
Advanced auto-focus system with manual focusing
Dedicated ASIC for hardware image processing
Optical density of 3.8 DMax
Built-in USB 2.0 Hi-Speed and IEEE1394 (FireWire)
Optional 10BaseT/100BaseTX network interface
Optional A3 Automatic Document Feeder
Features SilverFast® Ai 6 complete with IT8 calibration targets
Optional A3 transparency unit:
Features two separate lamps for optimised scanning
A3 scanning area takes up to 48 x 35mm frames
Robust 35mm, medium format and 5" x 4" film holders

Short summary description Epson Expression 10000XL Pro:
This short summary of the Epson Expression 10000XL Pro data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression 10000XL Pro, 310 x 437 mm, 2400 x 2400 DPI, Flatbed scanner, TWAIN, USB 2.0, Japan

Long summary description Epson Expression 10000XL Pro:
This is an auto-generated long summary of Epson Expression 10000XL Pro based on the first three specs of the first five spec groups.

Epson Expression 10000XL Pro. Maximum scan size: 310 x 437 mm, Optical scanning resolution: 2400 x 2400 DPI. Scanner type: Flatbed scanner. Scan drivers: TWAIN. Standard interfaces: USB 2.0. Country of origin: Japan

Scanning
Maximum scan size *
310 x 437 mm
Optical scanning resolution *
2400 x 2400 DPI
Colour scanning
Yes
Duplex scanning *
No
Design
Scanner type *
Flatbed scanner
Performance
Scan drivers
TWAIN
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Features
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
613 mm
Package depth
775 mm
Package height
630 mm
Package weight
36 kg
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
14.5 kg
Other features
Maximum operating temperature range (T-T)
5 - 35 °C
Dimensions (WxDxH)
656 x 458 x 158 mm
Logistics data
Products per pallet
3 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.04 m
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
3 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.04 m
Country Distributor
United Kingdom 1 distributor(s)