location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Goldtouch Travel Go Bluetooth Splitkeyboard (US)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goldtouch Travel Go Bluetooth Splitkeyboard (US)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEGTWNUM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713999912545 show
Category: Numeric Keypads Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2023 10:43:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Goldtouch Travel Go Bluetooth Splitkeyboard (US)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Purpose: PC Keyboard key switch: Membrane
  • - Device interface: USB
  • - USB hub Keyboard number of keys: 22
  • - Material: Plastic
  • - Power source type: USB
  • - White
Warranty: 5 Years
Long product name BakkerElkhuizen Goldtouch Travel Go Bluetooth Splitkeyboard (US) :
The long product name of BakkerElkhuizen Goldtouch Travel Go Bluetooth Splitkeyboard (US). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goldtouch Numeric, 1.85 m, 289 g
More>>>
BakkerElkhuizen Goldtouch Travel Go Bluetooth Splitkeyboard (US):
The official description of BakkerElkhuizen Goldtouch Travel Go Bluetooth Splitkeyboard (US) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Goldtouch Numeric
The Goldtouch Numeric is the ideal accessory for you if you need to enter a lot of data during your working day.

The stand-alone Goldtouch Numeric can be freely positioned, for the most comfortable fit, without the constraints of a traditional locked-position keypad.
This allows the optimal placement of the numeric on your desk for more comfort. In addition, the Goldtouch Numeric has a clear tactile feedback, is plug-and-play, and has two practical USB-ports. With the Goldtouch Numeric you can enter productively large data quantities and be more efficient at work and increase your personal performance.

Tactile feedback.
The Goldtouch numeric provides excellent tactile feedback, so there’s no need to press down too hard and strain your wrists and joints. This numeric has a crisp tactile feel, and the right amount of audible feedback. This balance between recognizing the pressure point and the key pressure force promises an appropriate balance between strength of actuation and typing speed.

Plug-and-play.
The Goldtouch Numeric can be added to the computer without having to do a manual configuration. Just put the USB cable in your computer or a free USB port and start working.

Two extra USB-ports.
The Goldtouch Numeric features two low-power USB expansion ports. With the two USB ports you will be more flexible than ever because you can use them for mice, USB memory sticks, or other powered devices.

Nice features.
The LED on the top of the Goldtouch Numeric shows if the keypad is connected and ready to operate. This numeric is available in the colours black and white. In total this numeric has 22 keys, including escape, backspace and tab. You can switch on the integrated navigation keys with the NumLock and use conveniently the functions: go to home, page up and down, end, insert, and delete. The integrated navigation keys lead to more efficiency.

Short summary description BakkerElkhuizen Goldtouch Travel Go Bluetooth Splitkeyboard (US):
This short summary of the BakkerElkhuizen Goldtouch Travel Go Bluetooth Splitkeyboard (US) data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Goldtouch Travel Go Bluetooth Splitkeyboard (US), USB, 22, PC, 1.85 m, White

Long summary description BakkerElkhuizen Goldtouch Travel Go Bluetooth Splitkeyboard (US):
This is an auto-generated long summary of BakkerElkhuizen Goldtouch Travel Go Bluetooth Splitkeyboard (US) based on the first three specs of the first five spec groups.

BakkerElkhuizen Goldtouch Travel Go Bluetooth Splitkeyboard (US). Device interface: USB, Keyboard number of keys: 22, Keyboard key switch: Membrane, Purpose: PC. Cable length: 1.85 m, Product colour: White. Weight: 289 g

Ergonomic background
Ergonomic background

A compact keyboard without the numeric keypad, which allows placing the mouse closer to the keyboard. Research shows that 90% of users do not use the numeric keypad, if ever. With a compact keyboard you work more comfortably, because it lowers the reaching distance to the mouse (Cook C. et al., 1998). This lightens the load on the forearms and shoulder. Dark letters on a clear background make reading easier (ISO 9241) and contribute to higher productivity (Snyder, 1990).

Enter data rapidly.
Enter data rapidly.

With the Goldtouch numeric you’ll find all of the keys you need in close proximity. While some external keyboards may include a numeric keypad on the right side of the board, this is less than ideal for both left-handed users and right-handed users, who can’t easily reach the keypad where it’s anchored. In addition, a built in numeric keypad on the right side of your keyboard forces many users to position their mouse outside of normal range of motion. With the Goldtouch Numeric you can position the numeric close to your body this reduces the amount of movement needed to enter data rapidly.

Features
Keyboard key switch
Membrane
Purpose *
PC
Device interface *
USB
Pointing device *
No
USB hub *
Yes
USB 2.0 ports quantity
2
Keyboard number of keys
22
Plug and Play
Yes
Design
Material
Plastic
Ergonomic design
Yes
Non-slip base
Yes
Cable length
1.85 m
LED indicators
Yes
Product colour *
White
Power
Power source type *
USB
System requirements
Windows operating systems supported
Yes
Mac compatibility
Yes
Weight & dimensions
Width
153 mm
Depth
97 mm
Height
31 mm
Weight
289 g
Packaging data
Package width
170 mm
Package depth
144 mm
Package height
47 mm
Package weight
384 g
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)