location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB QWERTY US English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goldtouch Adjustable V2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEGTBMACUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399993401
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2023 16:29:13
The date of the most recent change of this product data-sheet in Icecat.
BakkerElkhuizen BNEGTBMACUS user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB QWERTY US English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB Membrane
  • - QWERTY US English
  • - Windows keys Adjustable keyboard height
  • - Black
  • - 1 pc(s)
Warranty: 5 Years
Long product name BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB QWERTY US English Black :
The long product name of BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB QWERTY US English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goldtouch Adjustable V2, Win/Mac, 1000 g, US EN
More>>>
BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB QWERTY US English Black:
The official description of BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB QWERTY US English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Goldtouch Adjustable V2
The Goldtouch Adjustable V2 is an ergonomic split keyboard for your fixed workstation.

The Goldtouch Adjustable V2 is an ergonomic split keyboard for your fixed workstation. This ergonomic split keyboard can be slightly adjusted in its inclination angle between 0-30 degrees, and it is guaranteed that the keyboard remains very stable. For the optimal ergonomic usage, we recommend a split keyboard for people who type blindly in the ten-finger system. The keys have a key centre distance of 19 mm according to the DIN EN ISO norm and this promises a productive way of typing. In addition, the Goldtouch Adjustable V2 has status LEDs, integrated multimedia buttons, and keys on the left side for a better distribution of work between your left and right arm. With this ergonomic split keyboard, you can work in a healthy posture and increase your performance at work.

Comfortable typing.
The Goldtouch Adjustable V2 has a key centre distance of 19 mm, which guarantee an efficient way of typing. It also has a light key touch, which promises the perfect combination of strength of actuation, typing speed without physical strain. With this keyboard you will experience more comfort while typing.

Black with rounded edges.
The Goldtouch Adjustable V2 has an overall black colour and has light-coloured lettering on its keys. Due to the black colour and durable material the Goldtouch Adjustable V2 is easy to clean. Since split keyboards are suitable for users who type in the ten-finger system, it does not matter what colour the keys are. Every Goldtouch keyboard is designed for business and is created to enhance your personal productivity.

Hot keys.
The keyboard has integrated multimedia buttons, LEDs which show if the NumLock, CapsLock or ScrollLock are switched on, and practical hot keys. The convenient functions of the hot keys are: Open a new E-mail, jump to the calculator, go to the home screen, go to folder search, or go to this pc.

Compatibility.
The Goldtouch Adjustable V2 is compatible with Windows. Immediately start working after you have plugged the wired Goldtouch Adjustable V2 into an open USB port of your computer. Thanks to the plug-and-play technology there is no driver needed, the computer will automatically recognize the Goldtouch Adjustable V2.

Short summary description BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB QWERTY US English Black:
This short summary of the BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB QWERTY US English Black data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Goldtouch Adjustable V2, USB, Membrane, QWERTY, Black

Long summary description BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB QWERTY US English Black:
This is an auto-generated long summary of BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB QWERTY US English Black based on the first three specs of the first five spec groups.

BakkerElkhuizen Goldtouch Adjustable V2. Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY. Cable length: 1.78 m. Recommended usage: Office. Product colour: Black

Choose the right angle.
Choose the right angle.

The Goldtouch Adjustable V2 is a split keyboard which can be conveniently adjusted in its inclination angle from 0-30 degrees. The stepless adjustment, brings your hands, wrists, and arms into a more neutral and natural position than with a traditional keyboard. The result is, no inward rotation of the hand and lateral bending of the wrist. This leads to more relaxed muscles in your hand, wrist and forearm while typing. The higher the adjusted angle is, the narrower and more compact the keyboard is. This means you can work with your mouse close to the body, so there is no unnecessary strain on the arm, shoulder, and less muscle tension.

Ergonomic background
Ergonomic background

Research shows that 90% of keyboard users seldom, if ever, use the numeric pad so this element is removed on a compact keyboard. This allows the mouse to be placed closer to the keyboard. Using a compact keyboard results in increased comfort because it reduces the reaching distance to the mouse (Cook, C., et al., 1998) and puts less strain on the shoulder and forearm. Significant improvements in musculoskeletal upper limb disorders were achieved using adjustable keyboards. (Hedge, et al, 2002).

Stable for your fixed workstation.
Stable for your fixed workstation.

The Goldtouch Adjustable V2 is easy to set up. Start by releasing the latch on the top of the keyboard. Then move the segments until the angle of each panel matches the natural line created by your fingers across the center row of the keys. When both your wrists and forearms are in a natural, comfortable position by your side, then you can lock the lever back into position.

Keyboard
Recommended usage *
Office
Device interface *
USB
Keyboard key switch *
Membrane
Keyboard layout *
QWERTY
Keyboard language *
US English
Pointing device *
No
Numeric keypad *
No
Physical layout
ANSI
Windows keys
Yes
Hot keys
Yes
Multimedia keys
Yes
Non-slip base
Yes
Design
Backlight *
No
Ergonomic design
Yes
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Material
Plastic
LED indicators
Yes
Features
Cable length
1.78 m
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), RoHS
Weight & dimensions
Keyboard dimensions (WxDxH)
415 x 178 x 25 mm
Keyboard weight
1 kg
Packaging data
Manual
Yes
Manual languages
English
User guide
No
Number of products included *
1 pc(s)
Package width
200 mm
Package depth
430 mm
Package height
45 mm
Package weight
1.2 kg
Brand Image Product code Product Stock Price from
BakkerElkhuizen Goldtouch Numeric Keyboard White BakkerElkhuizen Goldtouch Numeric Keyboard White
(show image)
BNEGTTBUS Goldtouch Numeric Keyboard White 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard USB QWERTZ German Black BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard USB QWERTZ German Black
(show image)
BNEGTTDE Goldtouch Travel Go2 Wired 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB + PS/2 QWERTY UK English Black BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB + PS/2 QWERTY UK English Black
(show image)
BNEGTBUK Goldtouch Adjustable V2 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB + PS/2 QWERTZ German Black BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB + PS/2 QWERTZ German Black
(show image)
BNEGTBDE Goldtouch Adjustable V2 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB + PS/2 AZERTY French Black BakkerElkhuizen Goldtouch Adjustable V2 keyboard USB + PS/2 AZERTY French Black
(show image)
BNEGTBFR Goldtouch Adjustable V2 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Adjustable V2 Black Splitkeyboard (US) BakkerElkhuizen Goldtouch Adjustable V2 Black Splitkeyboard (US)
(show image)
BNEGTBUS Goldtouch Adjustable V2 Black Splitkeyboard (US) 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard USB QWERTY UK English Black BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard USB QWERTY UK English Black
(show image)
BNEGTTUK Goldtouch Travel Go2 Wired 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Wrist Rest BakkerElkhuizen Goldtouch Wrist Rest
(show image)
BNEGTTUS Goldtouch Wrist Rest 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)