location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9dBi 2.4GHz Omni-directional Outdoor Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OAN-2090 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867148440
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:29:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Omni-directional antenna N-type Black, White
  • - 8.5 dBi
  • - 2.4 - 2.5 GHz
  • - 50 Ω
  • - Vertical polarization Female
  • - Survival wind speed: 180 km/h
Long product name LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna :
The long product name of LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11b/g/n, 2.4~2.5GHz, 50Ω
More>>>
LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna:
The official description of LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-quality antenna with kit
OAN-2090 is an all-inclusive antenna kit for indoor/outdoor applications. It is a great solution to help improve the distance and performance of wireless local area networks (WLANs).

It is durable and reliable, perfectly suited for outdoor deployments in even the most severe weather conditions.

Bundled in the package is LevelOne’s ANC-2330. This is a 3-meter N plug to RPSMA plug cable that is included to help with flexible installation. OAN-2090 also includes a surge protector to protect against lightning strikes and a durable mounting kit for secure installation.

- IEEE 802.11 b/g/n application in 2.4GHz Frequency Range
- Surge protector included to avoid lighting damage
- Omni-directional operation provides extended point to multi-point coverage
- Standard N-jack connector
- 3 meter cable, with standard N-Plug and RPSMA- Plug

Short summary description LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna:
This short summary of the LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna, 8.5 dBi, 2.4 - 2.5 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 50 Ω, 360°, 15°

Long summary description LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna:
This is an auto-generated long summary of LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna based on the first three specs of the first five spec groups.

LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna. Antenna gain level (max): 8.5 dBi, Frequency band: 2.4 - 2.5 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Antenna type: Omni-directional antenna, Antenna connector type: N-type, Connector gender: Female. Width: 70 mm, Depth: 610 mm, Height: 53 mm. Cables included: Coaxial

Performance
Frequency band *
2.4 - 2.5 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Impedance
50 Ω
Horizontal beam width
360°
Vertical beam width
15°
Antenna gain level (max) *
8.5 dBi
Features
Antenna type *
Omni-directional antenna
Antenna connector type *
N-type
Connector gender
Female
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
1.8:1
Survival wind speed
180 km/h
Purpose
Indoor & outdoor
Housing material
Glass fibre
Product colour
Black, White
Operational conditions
Operating temperature (T-T)
-20 - 65 °C
Storage temperature (T-T)
-30 - 75 °C
Weight & dimensions
Width
70 mm
Depth
610 mm
Height
53 mm
Weight
345 g
Package width
89 mm
Package depth
650 mm
Package height
75 mm
Package weight
580 g
Packaging content
Cables included
Coaxial
Mounting kit
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85177100
Brand Image Product code Product Stock Price from
LevelOne 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor LevelOne 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor
(show image)
OAN-4058 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 10dBi 5GHz Omni-directional Antenna LevelOne 10dBi 5GHz Omni-directional Antenna
(show image)
OAN-4101 10dBi 5GHz Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 18dBi 2.4GHz Directional Panel Antenna LevelOne 18dBi 2.4GHz Directional Panel Antenna
(show image)
WAN-2181 18dBi 2.4GHz Directional Panel Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 18dBi Panel Directional Antenna network antenna LevelOne 18dBi Panel Directional Antenna network antenna
(show image)
0540434 18dBi Panel Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi
(show image)
0540502 9 dBi Indoor/Outdoor Antenna Kit 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 6/8dBi Dual-band Directional Antenna LevelOne 6/8dBi Dual-band Directional Antenna
(show image)
WAN-1160 6/8dBi Dual-band Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)