location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9 dBi Indoor/Outdoor Antenna Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0540502
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:32:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.5 dBi
  • - 2.4 - 2.5 GHz
  • - 50 Ω
  • - Vertical polarization
Long product name LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi :
The long product name of LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9 dBi Indoor/Outdoor Antenna Kit - EEE 802.11 b/g application in 2.4GHz Frequency Range
More>>>
LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi:
The official description of LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-quality antenna with kit

OAN-2090 is an all-inclusive antenna kit for indoor/outdoor applications. It is a great solution to help improve the distance and performance of wireless local area networks (WLANs). It is durable and reliable, perfectly suited for outdoor deployments in even the most severe weather conditions. Bundled in the package is LevelOne’s ANC-2330. This is a 3-meter N plug to RPSMA plug cable that is included to help with flexible installation. OAN-2090 also includes a surge protector to protect against lightning strikes and a durable mounting kit for secure installation.

Short summary description LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi:
This short summary of the LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 9 dBi Indoor/Outdoor Antenna Kit, 8.5 dBi, 2.4 - 2.5 GHz, 50 Ω, 360°, 15°, Vertical polarization

Long summary description LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi:
This is an auto-generated long summary of LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi based on the first three specs of the first five spec groups.

LevelOne 9 dBi Indoor/Outdoor Antenna Kit. Antenna gain level (max): 8.5 dBi, Frequency band: 2.4 - 2.5 GHz, Impedance: 50 Ω. Polarization: Vertical polarization, Voltage Standing Wave Ratio (VSWR): 1.8:1. Width: 77 mm, Depth: 78 mm, Height: 525 mm

Performance
Frequency band *
2.4 - 2.5 GHz
Impedance
50 Ω
Horizontal beam width
360°
Vertical beam width
15°
Antenna gain level (max) *
8.5 dBi
Features
Polarization
Vertical polarization
Features
Voltage Standing Wave Ratio (VSWR)
1.8:1
Operational conditions
Operating temperature (T-T)
-20 - 65 °C
Storage temperature (T-T)
-30 - 75 °C
Weight & dimensions
Width
77 mm
Depth
78 mm
Height
525 mm
Brand Image Product code Product Stock Price from
LevelOne 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor LevelOne 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor
(show image)
OAN-4058 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna
(show image)
WAN-9180 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna
(show image)
OAN-2090 9dBi 2.4GHz Omni-directional Outdoor Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 12dBi 2.4GHz Directional Patch Antenna LevelOne 12dBi 2.4GHz Directional Patch Antenna
(show image)
WAN-1112 12dBi 2.4GHz Directional Patch Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 10dBi 5GHz Omni-directional Antenna LevelOne 10dBi 5GHz Omni-directional Antenna
(show image)
OAN-4101 10dBi 5GHz Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 18dBi 2.4GHz Directional Panel Antenna LevelOne 18dBi 2.4GHz Directional Panel Antenna
(show image)
WAN-2181 18dBi 2.4GHz Directional Panel Antenna 0.00
(excl. VAT)
0 (incl. VAT)