location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-HUB1703-QC3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-HUB1703-QC3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60362 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078166849
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2023 10:47:48
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60362 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-HUB1703-QC3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7 port USB 3.0 Type-A hub
  • - 1x QC 3.0 charge port, 2x fast charge ports
  • - Flexible mounting options with the desktop or wallmount bracket
  • - Incl. 12 V / 5 A power adapter and USB 3.0 cable to hostcomputer
  • - Transfer rate up to 5 Gbit/s
  • - Aluminium case
  • - Plug & Play
Long product name ICY BOX IB-HUB1703-QC3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black :
The long product name of ICY BOX IB-HUB1703-QC3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Type-B, 9x USB 3.0 Type-A, 1x QC 3.0 Type-A, VL817, 5 Gbps, 235 g
More>>>
ICY BOX IB-HUB1703-QC3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:
The official description of ICY BOX IB-HUB1703-QC3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charging
The QC 3.0 charge port with up to 12 V offers an extremely fast and convenient way to charge compatible smartphones, tablets, digital cameras, and power banks. The fast charge ports (5 V / 2.4 A)comply with the new battery charging specification (BC 1.2) and completes the portfolio of ports. Thanks to the power supply unit, this is also possible without a connected host computer. The hub can be switched off via a button.

Sevenfold
Seven USB 3.0 ports in one sweep. If all USB 3.0 ports are busy again, the phone needs to be charged and important data must be copied spontaneously back and forth from external storage devices, this candidate can help. The IB-HUB1703-QC3 is always in the place you want it to be.

Mounted
Every working environment is different. The IB-HUB1703-QC3 faces this challenge and offers all features to compete in both private and industrial environments. Thanks to the table or wall mounting bracket, the highgrade aluminium housing can be installed stably

Short summary description ICY BOX IB-HUB1703-QC3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:
This short summary of the ICY BOX IB-HUB1703-QC3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-HUB1703-QC3, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Aluminium, 0.71 m

Long summary description ICY BOX IB-HUB1703-QC3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:
This is an auto-generated long summary of ICY BOX IB-HUB1703-QC3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black based on the first three specs of the first five spec groups.

ICY BOX IB-HUB1703-QC3. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Aluminium. Power supply type: AC, Input voltage: 100 - 240 V, Output voltage: 12 V. Width: 185 mm, Depth: 64 mm, Height: 30 mm. Quantity per pack: 1 pc(s), Package width: 200 mm, Package depth: 100 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
10
Ports quantity *
10
DC-in jack
Yes
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
Aluminium
LED indicators
Yes
Cable length
0.71 m
Plug and Play
Yes
Country of origin
China
Power
Power supply type
AC
Input voltage
100 - 240 V
Output voltage
12 V
Output current
5 A
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
185 mm
Depth
64 mm
Height
30 mm
Weight
235 g
Packaging data
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
100 mm
Package height
80 mm
Package weight
739 g
Package type
Box
Packaging content
AC adapter included
Yes
Cables included
USB Type-A to USB Type-B
Manual
Yes
Logistics data
Master (outer) case width
333 mm
Master (outer) case length
423 mm
Master (outer) case height
243 mm
Master (outer) case gross weight
12 kg
Products per master (outer) case
15 pc(s)
Harmonized System (HS) code
84719000
Other features
Chipset
VL817
Brand Image Product code Product Stock Price from
ICY BOX IB-HUB1700-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black ICY BOX IB-HUB1700-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
(show image)
60257 IB-HUB1700-C3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)