location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-PR955 label-making tape White on silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-PR955
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-PR955 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766783682 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:51:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-PR955 label-making tape White on silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White text on premium silver label
  • - 24mm wide, 8m long
  • - High quality genuine Brother cassette
  • - Ensure clear, durable results
Long product name Brother TZE-PR955 label-making tape White on silver :
The long product name of Brother TZE-PR955 label-making tape White on silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24.8 mm x 8 m, White On Premium Silver
More>>>
Brother TZE-PR955 label-making tape White on silver:
The official description of Brother TZE-PR955 label-making tape White on silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Genuine Brother TZe-PR955 Labelling Tape Cassette – White On Premium Silver, 24mm wide

Brother TZe-PR955 Black on Premium Gold Labelling tape. 24mm wide, the tape is 8m long. Compatible with label printers that show the TZ or TZe logo.

This TZe-PR955 premium laminated labelling tape has been rigorously tested by Brother to be as durable and dependable as possible.

Whether you’re looking to label up files or folders in your office, create name badges, trophy plates, quality looking signs, or create labels for unique crafts or gifts, this label tape ensures a premium look to any labels you produce.

Composed of several layers, this versatile laminated TZe-PR955 tape enables you to create labels that remain as crisp and readable as the day they were applied.

By choosing genuine Brother TZe-PR955 labelling tape, you’ll ensure that your machine continues to work at its best, providing you with results that are clear, legible and designed to last.

Short summary description Brother TZE-PR955 label-making tape White on silver:
This short summary of the Brother TZE-PR955 label-making tape White on silver data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-PR955, White on silver, TZe, Black, Thermal transfer, Brother, PT-P710BT

Long summary description Brother TZE-PR955 label-making tape White on silver:
This is an auto-generated long summary of Brother TZE-PR955 label-making tape White on silver based on the first three specs of the first five spec groups.

Brother TZE-PR955. Label colour: White on silver, Tape type: TZe, Product colour: Black. Tape width: 2.4 cm, Tape length: 8 m, Quantity per pack: 1 pc(s)

Features
Label colour *
White on silver
Tape type
TZe
Product colour
Black
Print technology
Thermal transfer
Ultraviolet (UV) resistant
Yes
Water-resistant
Yes
Chemical-resistant
Yes
Laminated
Yes
Scratch-resistant
Yes
Features
Brand compatibility
Brother
Compatibility
PT-P710BT
Weight & dimensions
Tape width *
2.4 cm
Tape length
8 m
Quantity per pack
1 pc(s)
Package type
Blister
Logistics data
Harmonized System (HS) code
48219090
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)