location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 2700 Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color 2700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7824A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780604261 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jun 2009
Product end of life date
Bullet Points HP LaserJet Color 2700 Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - 300 MHz
Warranty: One-year, next-day, onsite limited
Long product name HP LaserJet Color 2700 Colour 600 x 600 DPI A4 :
The long product name of HP LaserJet Color 2700 Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Color 2700
More>>>
HP LaserJet Color 2700 Colour 600 x 600 DPI A4:
The official description of HP LaserJet Color 2700 Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get affordable colour with the HP Color LaserJet 2700 Printer series. Enjoy fast speeds of 20 ppm in mono and15 ppm in colour, and a fast first printed page thanks to no-wait Instant-on Technology. Expandable paper input up to 850 sheets with an optional tray [p1] means fewer interruptions. Very easy to use and maintain, with an intuitive control panel and one easy-access door to supplies. HP ImageREt 2400 and HP ColorSphere toner ensure consistent, high quality results and realistic images.

Features

Short summary description HP LaserJet Color 2700 Colour 600 x 600 DPI A4:
This short summary of the HP LaserJet Color 2700 Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 2700, Laser, Colour, 600 x 600 DPI, A4, 20 ppm, White

Long summary description HP LaserJet Color 2700 Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Color 2700 Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Color 2700. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Product colour: White

Printing
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
17 s
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
4
Page description languages *
PCL 6, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
Performance
Maximum internal memory
320 MB
Memory slots
1
Processor frequency
300 MHz
Design
Product colour *
White
Power
Power consumption (printing) *
385 W
Power consumption (ready)
45 W
Power consumption (off)
1 W
Energy Star Typical Electricity Consumption (TEC)
5.045 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
413 mm
Depth
510 mm
Height
430 mm
Weight
27.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 15:09:25
Uk has collected 5 expert reviews for HP LaserJet Color 2700 Colour 600 x 600 DPI A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-09-10 15:09:25
Like the two more expensive printers in the group, HP's Colour LaserJet 2700n uses toner cartridges that incorporate an imaging drum. Every time you add more toner, you also replace the drum. Some manufacturers claim that this ensures more consistent i...
Bottom line This quiet printer is easy to maintain and has low running costs. It isn't cheap to buy, but it comes with generous supplies that could in effect make it free to run for the lightest users. However, its print quality isn't especially high, and it's sl...
80%
macworld.co.uk
Updated:
2015-09-10 15:09:25
Like the Xerox, the HP has been engineered rather than designed. The toner system includes a very clever latching mechanism which reveals the fragile light-sensitive drums as you close the cover, but keeps them protected while it’s open. Visually it...
Good Good time to first page and print speeds, relatively low running costs, optional 500 sheet tray, driver support for manual double-sided printing...
Bad Washed out print quality, minimal unattractive interface and design look, drivers could be made leaner Min specs: OS X 10.2.8 or later, G3 or later, 32MB disk space...
60%
goodgearguide.com.au
Updated:
2015-09-10 15:09:25
Recent price drops in the colour laser market have been so severe that Hewlett-Packards LaserJet 2700 seems almost expensive compared with the likes of the Konica Minolta Magicolor. But the HP has a few tricks up its sleeve to woo potential buyers. Ph...
Good Build quality, 350 sheet capacity, RAM can be upgraded, can be connected to a network...
Bad A little pricey, some colour shades were exaggerated The Final Word A robust printer with network support and excellent opportunities for expansion, the 2700dn is also extremely fast. Colour reproduction could be more accurate, but for offices with a l...
Bottom line A robust printer with network support and excellent opportunities for expansion, the 2700dn is also extremely fast. Colour reproduction could be more accurate, but for offices with a little less to spend, the 2700 merits attention.
80%
pcadvisor.co.uk
Updated:
2015-09-10 15:09:25
The HP 2700n seems to have been engineered, rather than designed. The toner system includes a clever latching mechanism which reveals the fragile light-sensitive drums as you close the cover, protecting them while its open. From the outside, however...
Bottom line The HP 2700n is a good middle-of-the-road model, with reassuring build quality and the benefit of HPs good reputation. But its difficult to get excited by this colour laser printer. Richard Wentk Lowest online price: £N/A...
60%
pcadvisor.co.uk
Updated:
2015-09-10 15:09:25
Recent price drops in the colour laser market have been so severe that the £305 LaserJet 2700 seems almost expensive compared with the likes of the Konica Minolta Magicolor. But the HP has a few tricks up its sleeve to woo potential buyers. Physical...
Bottom line A robust printer with network support and excellent opportunities for expansion, the HP is also extremely fast. Colour reproduction could be more accurate, but for offices with £300 rather than £400 to spend, the 2700 merits attention. Robin Mor...
80%
Country Distributor
United Kingdom 1 distributor(s)