location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nx7400 + ultra capacity battery Intel® Core™ Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nx7400 + ultra capacity battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEY294ET2
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq nx7400 + ultra capacity battery Intel® Core™ Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR2-SDRAM
  • - 80 GB
  • - Intel® GMA 950
  • - Bluetooth
  • - 65 W
  • - Windows XP Professional
More>>>
Short summary description HP Compaq nx7400 + ultra capacity battery Intel® Core™ Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This short summary of the HP Compaq nx7400 + ultra capacity battery Intel® Core™ Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nx7400 + ultra capacity battery, Intel® Core™ Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description HP Compaq nx7400 + ultra capacity battery Intel® Core™ Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of HP Compaq nx7400 + ultra capacity battery Intel® Core™ Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq nx7400 + ultra capacity battery. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.54 kg

Design
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.66 GHz
Processor front side bus
667 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0.224 GB
Audio
Audio system
HP Premier Sound High Definition Audio 24-bit DAC
Camera
Front camera
No
Network
Networking features
Broadcom (10/100 NIC) Ethernet PCI Express controller
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
Ports & interfaces
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad + Scroll zone
Software
Operating system installed *
Windows XP Professional
Bundled software
Adobe Acrobat Reader, HP Wireless Assistant, HP ProtectTools Security Manager, HP Backup and Recovery Manager, HP Mobile Printing Driver, HP Help, Support Center, InterVideo WinDVD - DVD Player, Sonic Digital Media Plus
Battery
Number of battery cells
6
Power
AC adapter power
65 W
Security
Security management description
HP ProtectTools, HP Drivelock, Kensington lock slot, Symantec Norton Internet Security
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
30 mm
Depth
357 mm
Height
260 mm
Weight *
2.54 kg
Hard drive
Diskette drive memory
No
Other features
Wireless technology
Intel Wireless LAN 802.11a/b/g, MOW2, Bluetooth
AC adapter included
Yes
Infrared data port
No
Dimensions (WxDxH)
30 x 357 x 260 mm
Power supply type
65 W
Expansion slots
1 Type I/II PC
Relative humidity
10 - 90%
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
HP Compaq nx7400 Business notebook pc Intel® Core™ Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional HP Compaq nx7400 Business notebook pc Intel® Core™ Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional
(show image)
EY294ET#ABH Compaq nx7400 Business notebook pc 0.00
(excl. VAT)
0 (incl. VAT)