location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108 Mbps Super Wireless ADSL Modem Firewall Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG834GTUK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year
Long product name NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router wireless router :
The long product name of NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

108 Mbps Super Wireless ADSL Modem Firewall Router
More>>>
NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router wireless router:
The official description of NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DG834GT Super G™ (108 Mbps) Wireless ADSL Modem Router provides continuous, untethered access to network resources and the Internet. The DG834GT is simple to use; there is no need for a separate modem, it plugs directly into your ADSL line, allowing you to easily share a broadband connection with all your computers either wirelessly or with wires.

The DG834GT combines 5 products in 1: An ADSL modem, a router, a 4-port 10/100 switch, a 108 Mbps Super G ™ wireless access point and an SPI True Firewall. Up to ten times faster than 802.11b (11 Mbps), the DG834GT allows you to instantly download large files, videoconference, and play high-quality digital movies, photos and MP3s.

Short summary description NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router wireless router:
This short summary of the NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router, ADSL

Long summary description NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router wireless router:
This is an auto-generated long summary of NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router wireless router based on the first three specs of the first five spec groups.

NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router. VPN support: NAT traversal (VPN pass-through) for IPSec, PPTP, L2TP VPNs. DSL specification: Annex A. Security algorithms: WEP, WPA-PSK, Firewall security: Intrusion logging and Reporting. Weight: 300 g. Compatible operating systems: Windows 95, 98, Me, NT, 2000, XP, Dimensions (WxDxH): 171.4 x 114.3 x 25.4 mm, Supported data transfer rates: Wireless: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, and 54 Mbps Super G (auto-rate capable)

Network
Supports ISDN connection
No
VPN support
NAT traversal (VPN pass-through) for IPSec, PPTP, L2TP VPNs
DSL features
ADSL
Yes
DSL specification
Annex A
Security
Security algorithms
WEP, WPA-PSK
Firewall security
Intrusion logging and Reporting
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
300 g
Other features
Compatible operating systems
Windows 95, 98, Me, NT, 2000, XP
Dimensions (WxDxH)
171.4 x 114.3 x 25.4 mm
I/O ports
-LAN: (4) 10/100 Mbps -WAN: ADSL RJ-11, T1.413, G.DMT, G.Lite, ITU Annex A
Supported data transfer rates
Wireless: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, and 54 Mbps Super G (auto-rate capable)
Minimum system requirements
- ADSL Internet service - TCP/IP network - Internet Explorer 5.0/Netscape 4.7
Maximum data transfer rate
0.108 Gbit/s
Management platform
PC
Interface
802.11g, Super G
Frequency range
2.412 ~ 2.472 GHz
Remote administration
Web graphic user interface with protected user name and password, remotely accessible from designated IP addresses. Graphical user interface is available in English, French, German and Italian
xDSL connection
Yes
Brand Image Product code Product Stock Price from
NETGEAR Router-Firewall DG834G + Adapter USB wireless router NETGEAR Router-Firewall DG834G + Adapter USB wireless router
(show image)
DGB111G Router-Firewall DG834G + Adapter USB 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR DGB111G wireless router Fast Ethernet White NETGEAR DGB111G wireless router Fast Ethernet White
(show image)
DGB111GUK DGB111G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)