location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR DGB111G wireless router Fast Ethernet White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGB111G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGB111GUK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2019 10:32:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR DGB111G wireless router Fast Ethernet White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 802.11g
  • - Fast Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
Long product name NETGEAR DGB111G wireless router Fast Ethernet White :
The long product name of NETGEAR DGB111G wireless router Fast Ethernet White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Starter Kit
More>>>
NETGEAR DGB111G wireless router Fast Ethernet White:
The official description of NETGEAR DGB111G wireless router Fast Ethernet White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

THE DGB111G WIRELESS STARTER KIT

NETGEAR’s Wireless Starter Kit is the ideal choice for wirelessly sharing your broadband Internet connection. The Wireless Starter Kit (DGB111G) from NETGEAR® contains a Wireless Modem Router that connects directly to your ADSL broadband line and a USB wireless adapter to wirelessly connect your desktop or laptop computer to the Internet.

Short summary description NETGEAR DGB111G wireless router Fast Ethernet White:
This short summary of the NETGEAR DGB111G wireless router Fast Ethernet White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR DGB111G, 802.11g, Ethernet LAN, ADSL2+, White

Long summary description NETGEAR DGB111G wireless router Fast Ethernet White:
This is an auto-generated long summary of NETGEAR DGB111G wireless router Fast Ethernet White based on the first three specs of the first five spec groups.

NETGEAR DGB111G. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11g, 802.11b. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 3DES, WPA2-PSK, MD5, WPA2-TKIP, 128-bit WEP, NAT functionality: Many-to-One, Full Routing. Data link protocols: TCP/IP, PPTP, UDP/IP, L2TP, IPSec, PPPoE, PPPoA. Product colour: White

WAN connection
DSL WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
802.11g
Wi-Fi standards
802.11g, 802.11b
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g
Full duplex
Yes
Supports ISDN connection
No
DSL features
ADSL2+
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Management features
Web-based management
Yes
Security
Security algorithms
3DES, WPA2-PSK, MD5, WPA2-TKIP, 128-bit WEP
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
Security
DMZ support
Yes
NAT functionality
Many-to-One, Full Routing
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Data link protocols
TCP/IP, PPTP, UDP/IP, L2TP, IPSec, PPPoE, PPPoA
Design
Product colour
White
Power
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
300 g
Other features
Dimensions (WxDxH)
175 x 119 x 28 mm
I/O ports
RJ-11
Networking features
WAN; LAN; VPN
Maximum data transfer rate
0.054 Gbit/s
Frequency range
2.4Ghz
Data transfer rate
54 Mbit/s
xDSL connection
Yes
Brand Image Product code Product Stock Price from
NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router wireless router NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router wireless router
(show image)
DG834GTUK 108 Mbps Super Wireless ADSL Modem Firewall Router 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)