location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CH1516iKIT rack console 43.2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH1516iKIT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH1516IKIT
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:49:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Long product name ATEN CH1516iKIT rack console 43.2 cm (17") Black :
The long product name of ATEN CH1516iKIT rack console 43.2 cm (17") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CH1516iKIT - 17" - Black - 16 port
More>>>
ATEN CH1516iKIT rack console 43.2 cm (17") Black:
The official description of ATEN CH1516iKIT rack console 43.2 cm (17") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN's 17" LCD integrated console and 16-port Cat5 IP KVM bundle offers a streamlined and economic approach to IT environments. The CL1000M, incorporates a keyboard with touchpad and a 17" LCD monitor into a 1U Slideaway housing.
The bundled ATEN KVM, KH1516i, allows you to manage 16 computers either directly from the CL1000M, or via a built in RJ45 console port, remotely from anyplace on your network or the internet, and through Daisy Chaining your installation can be expanded to cover up to 256 computers.

Short summary description ATEN CH1516iKIT rack console 43.2 cm (17") Black:
This short summary of the ATEN CH1516iKIT rack console 43.2 cm (17") Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CH1516iKIT, 43.2 cm (17"), LCD, 762 x 152.4 x 939.8 mm, 24.9 kg

Long summary description ATEN CH1516iKIT rack console 43.2 cm (17") Black:
This is an auto-generated long summary of ATEN CH1516iKIT rack console 43.2 cm (17") Black based on the first three specs of the first five spec groups.

ATEN CH1516iKIT. Display diagonal: 43.2 cm (17"), Display: LCD. Dimensions (WxDxH): 762 x 152.4 x 939.8 mm. Weight: 24.9 kg

Display
Display diagonal
43.2 cm (17")
Display
LCD
Technical details
Product colour
Black
Other features
Dimensions (WxDxH)
762 x 152.4 x 939.8 mm
Weight & dimensions
Weight
24.9 kg