location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA9570 KVM cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA9570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA9570 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423774360
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA9570 KVM cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Auto Signal Compensation (ASC), no DIP switch setting needed for the different distances.
  • - Hot pluggable - add or remove computers without having to power down the switch.
  • - Lifetime firmware upgrades.
  • - Superior video quality - supports resolution of up to 1280 x 1024 within the distance of up to 40m (130'); DDC2B.
  • - Built in ASIC for greater reliability and compatibility.
  • - CPU module designed with automatic conversion to allow for flexible interface combinations (PS/2, USB) to control all computer types (PC, Mac).
  • - Compact size
  • - Note: Not Compatible with Matrix KVM Switch KM0832/KM0432/KM0216.
Long product name ATEN KA9570 KVM cable Black :
The long product name of ATEN KA9570 KVM cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB KVM Adapter Cable (CPU Module)
More>>>
ATEN KA9570 KVM cable Black:
The official description of ATEN KA9570 KVM cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Altusen USB CPU adapters connect KVM cables to the USB console ports of the servers. Those adapters are light and in small form factor, fit perfectly into most of the rack-mount or desktop servers.

Short summary description ATEN KA9570 KVM cable Black:
This short summary of the ATEN KA9570 KVM cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA9570, VGA, Black, RJ-45, Male/Female, 100 g, 43 x 90 x 23 mm

Long summary description ATEN KA9570 KVM cable Black:
This is an auto-generated long summary of ATEN KA9570 KVM cable Black based on the first three specs of the first five spec groups.

ATEN KA9570. Video port type: VGA, Product colour: Black, Connector 1: RJ-45. Weight: 100 g. Dimensions (WxDxH): 43 x 90 x 23 mm

Performance
Product colour
Black
Video port type *
VGA
Connector 1
RJ-45
Connector gender
Male/Female
Packaging data
Weight
100 g
Other features
Dimensions (WxDxH)
43 x 90 x 23 mm
Country Distributor
United Kingdom 1 distributor(s)