location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA9222A console extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA9222A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA9222A show
Show alternative article codes used in the online market place
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 04:17:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA9222A console extender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One console module can control a local computer and a matrix KVM switch
  • - Local-user operation - access any server on the same switch
  • - Master-user operation - access all servers on the matrix KVM switch installation
  • - Control servers regardless of differences in monitor, keyboard, and mouse interfaces
  • - Auto Signal Compensation (ASC) - no DIP switch setting necessary to compensate for distance
  • - Superior video quality - supports resolution of up to 1024 x 768; DDC2B.
  • - Lifetime flash firmware upgrades
Long product name ATEN KA9222A console extender :
The long product name of ATEN KA9222A console extender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS/2 Console Module
More>>>
ATEN KA9222A console extender:
The official description of ATEN KA9222A console extender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ALTUSEN KA9222A has one PS/2 console which controls a local computer and the remote Martix KVM Switch

Short summary description ATEN KA9222A console extender:
This short summary of the ATEN KA9222A console extender data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA9222A, 200 mm, 74.5 mm, 42 mm, 730 g, 0 - 50 °C, -20 - 60 °C

Long summary description ATEN KA9222A console extender:
This is an auto-generated long summary of ATEN KA9222A console extender based on the first three specs of the first five spec groups.

ATEN KA9222A. Width: 200 mm, Depth: 74.5 mm, Height: 42 mm. Cables included: KVM

Technical details
Product colour
Black
Compliance certificates
RoHS
Ports & interfaces
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
KVM switch ports quantity
1
RJ-45 ports quantity
1
DC-in jack
Yes
Weight & dimensions
Width
200 mm
Weight & dimensions
Depth
74.5 mm
Height
42 mm
Weight
730 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Packaging content
Cables included
KVM
Brand Image Product code Product Stock Price from
ATEN KA9233 console extender ATEN KA9233 console extender
(show image)
KA9233 KA9233 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)