location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SMT1000RMI2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMT1000RMI2UC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMT1000RMI2UC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304332985 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 321173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 16:03:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC SMT1000RMI2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1 kVA 700 W
  • - Waveform: Sine
  • - 4 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
Warranty: 3 years
Long product name APC SMT1000RMI2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s) :
The long product name of APC SMT1000RMI2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS, Line Interactive, 1000VA, Rackmount 2U, 230V, 4x IEC C13 outlets, SmartConnect Port+SmartSlot, AVR, LCD
More>>>
Short summary description APC SMT1000RMI2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s):
This short summary of the APC SMT1000RMI2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SMT1000RMI2UC, Line-Interactive, 1 kVA, 700 W, Sine, 151 V, 302 V

Long summary description APC SMT1000RMI2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s):
This is an auto-generated long summary of APC SMT1000RMI2UC uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

APC SMT1000RMI2UC. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 700 W. AC outlet types: C13 coupler, AC outlets quantity: 4 AC outlet(s), USB port type: USB Type-A. Battery technology: Sealed Lead Acid (VRLA), Battery life (max): 6 year(s), Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 432 mm, Depth: 477 mm, Height: 86 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1 kVA
Output power *
700 W
Waveform *
Sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
459 J
Response time
10 ms
Output voltage Total Harmonic Distortion (THD)
5%
Noise level
45 dB
Surge protection
Yes
Web-based management
Yes
Auto-restart
Yes
Temperature voltage compensation
Yes
Ports & interfaces
AC outlet types
C13 coupler
AC outlets quantity
4 AC outlet(s)
USB port
Yes
USB port type
USB Type-A
Serial interface
Yes
Serial interface type
RJ-45
Ethernet LAN (RJ-45) ports
1
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of batteries supported
1
Battery life (max)
6 year(s)
Battery recharge time
3 h
Hot-swap battery
Yes
Battery
Automatic battery test
Yes
Cold start
Yes
Replacement battery cartridge
APCRBC132
Design
Form factor *
Rackmount
Rack capacity
2U
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
EAC, EN/IEC 62040-1, EN/IEC 62040-2, RCM, UL 1778, VDE, REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
432 mm
Depth
477 mm
Height
86 mm
Weight
22.5 kg
Package width
594 mm
Package depth
603 mm
Package height
251 mm
Package weight
31.4 kg
Packaging data
Rack mount kit
Yes
Cables included
RS-232, USB cable
Quick installation guide
Yes
Resource CD
Yes
Software CD
Yes
Logistics data
Products per pallet
8 pc(s)
Harmonized System (HS) code
85078000
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)