location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS P6230cdn Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECOSYS P6230cdn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102TV3NL0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983933930 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 16:47:17
The date of the most recent change of this product data-sheet in Icecat.
KYOCERA 870B61102TV3NL0 user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA ECOSYS P6230cdn Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 30 pages per minute in A4 in colour and b/w
  • - Long-life components provide unprecedented efficiency and reliability
  • - Compact design with full functionality
  • - Double-sided print as standard
  • - Low power consumption saves energy
  • - Exceptional low waiting time to get your first page out
  • - Low running costs and high productivity
  • - Self explaining Wi-Fi connection through Wi-Fi Direct functionality
Warranty: 1-year warranty as standard.** KYOCERA guarantees the drum and developer for 3 years or 200,000 pages (whichever occurs sooner), provided each device is used and cleaned in accordance with the service instructions.
Long product name KYOCERA ECOSYS P6230cdn Colour 1200 x 1200 DPI A4 :
The long product name of KYOCERA ECOSYS P6230cdn Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colour, 30 ppm, A4, 1200 x 1200 dpi, Duplex print, USB 2.0, Ethernet
More>>>
KYOCERA ECOSYS P6230cdn Colour 1200 x 1200 DPI A4:
The official description of KYOCERA ECOSYS P6230cdn Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This new A4 colour device is designed specifically for medium and large-sized work groups. This colour printing solution with big potential contains our renowned long-life components, which help to reduce waste and ensure exceptional levels of reliability. It complies now with the newest environmental standards for the future. With up to five paper sources, the printer allows for different media sizes and weights, up to 220g/m². The ideal Colour Printer if you want to take a next professional step with your business as well as your running costs.

Short summary description KYOCERA ECOSYS P6230cdn Colour 1200 x 1200 DPI A4:
This short summary of the KYOCERA ECOSYS P6230cdn Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS P6230cdn, Laser, Colour, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description KYOCERA ECOSYS P6230cdn Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA ECOSYS P6230cdn Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA ECOSYS P6230cdn. Print technology: Laser, Colour, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Product colour: Black, White

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Warm-up time
26 s
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
7 s
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 6, PCL XL, PDF 1.7, PostScript 3, XPS
Replacement cartridges
TK-5270Y, TK-5270C, TK-5270M, TK-5270K
Input & output capacity
Total input capacity *
500 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
Multi-purpose tray media types
Legal, Letter, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Folio, Legal, Letter
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
RJ-45, USB 2.0
Ports & interfaces
Direct printing *
Yes
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Kyocera Mobile Print, Mopria Print Service
Performance
Internal memory *
1000 MB
Maximum internal memory
1000 MB
Internal storage capacity
128 GB
Storage media
HDD
Card reader integrated
Yes
Built-in processor
Yes
Processor family
ARM Cortex
Processor model
A9
Processor frequency
1200 MHz
Processor cores
2
Sound pressure level (printing)
49.5 dB
Sound power level (standby)
30 dB
Design
Product colour *
Black, White
Certification
TÜV/GS, CE
Power
Power consumption (printing) *
466 W
Power consumption (ready)
56 W
Power consumption (standby)
0.6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Weight & dimensions
Width
390 mm
Depth
532 mm
Height
409.5 mm
Weight
28.3 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:28:07
Uk has collected 1 expert review for KYOCERA ECOSYS P6230cdn Colour 1200 x 1200 DPI A4 and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2019-12-02 08:28:07
The Kyocera Ecosys P6230cdn is basic print-only machine aimed at the small to medium sized office and it's as frill-free in terms of features, as its simply styling suggests. It is a step-up from the Kyocera Ecosys P5026cdw in terms of price and while it...
Good Fast and precise printing, Well-contained colours, High capacity paper trays, Ideal for large work groups...
Bad Cramped keys and two-line display, No inbuilt Wi-Fi (it's an option), Photos look dark, Bulky for an A4 printer...
Bottom line Rounded corners and clean lines give the Ecosys P6230cdn a certain minimalist style and ignoring fancy features has allowed Kyocera to focus on the speed, capacity and consistency of its printing. At 30ppm, this machine is fast, and that's not at the expe...
90%
Brand Image Product code Product Stock Price from
KYOCERA ECOSYS P6230cdn Colour 9600 x 600 DPI A4 KYOCERA ECOSYS P6230cdn Colour 9600 x 600 DPI A4
(show image)
1102TV3NL1X2 P6230cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P7240cdn/KL3 Colour 1200 x 1200 DPI A4 KYOCERA ECOSYS P7240cdn/KL3 Colour 1200 x 1200 DPI A4
(show image)
870B61102TX3NL0 ECOSYS P7240cdn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P6235cdn Colour 1200 x 1200 DPI A4 KYOCERA ECOSYS P6235cdn Colour 1200 x 1200 DPI A4
(show image)
870B61102TW3NL0 ECOSYS P6235cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P7240cdn Colour 9600 x 600 DPI A4 KYOCERA ECOSYS P7240cdn Colour 9600 x 600 DPI A4
(show image)
1102TX3NL0 ECOSYS P7240cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P6235cdn Colour 9600 x 600 DPI A4 KYOCERA ECOSYS P6235cdn Colour 9600 x 600 DPI A4
(show image)
1102TW3NL0 ECOSYS P6235cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P6230cdn Colour 9600 x 600 DPI A4 KYOCERA ECOSYS P6230cdn Colour 9600 x 600 DPI A4
(show image)
1102TV3NL0 P6230cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P5026cdw/KL3 Colour 1200 x 1200 DPI A4 Wi-Fi KYOCERA ECOSYS P5026cdw/KL3 Colour 1200 x 1200 DPI A4 Wi-Fi
(show image)
870B61102RB3NL0 ECOSYS P5026cdw/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P5026cdn/KL3 Colour 1200 x 1200 DPI A4 KYOCERA ECOSYS P5026cdn/KL3 Colour 1200 x 1200 DPI A4
(show image)
870B61102RC3NL0 ECOSYS P5026cdn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P5021cdw/KL3 Colour 1200 x 1200 DPI A4 Wi-Fi KYOCERA ECOSYS P5021cdw/KL3 Colour 1200 x 1200 DPI A4 Wi-Fi
(show image)
870B61102RD3NL0 ECOSYS P5021cdw/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P5021cdn/KL3 Colour 1200 x 1200 DPI A4 KYOCERA ECOSYS P5021cdn/KL3 Colour 1200 x 1200 DPI A4
(show image)
870B61102RF3NL0 ECOSYS P5021cdn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)