location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus LP820 PROJECTOR XGA 6 KG data projector XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP820 PROJECTOR XGA 6 KG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP820
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:27:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus LP820 PROJECTOR XGA 6 KG data projector XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - XGA (1024x768) 800:1
  • - Screen size compatibility: 1016 - 5080 mm (40 - 200")
  • - 350 W
Warranty: 2 years parts and labor; 1 year for accessories
Long product name InFocus LP820 PROJECTOR XGA 6 KG data projector XGA (1024x768) :
The long product name of InFocus LP820 PROJECTOR XGA 6 KG data projector XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LP820 PROJECTOR XGA 6 KG LCD 3500 ANSI
More>>>
Short summary description InFocus LP820 PROJECTOR XGA 6 KG data projector XGA (1024x768):
This short summary of the InFocus LP820 PROJECTOR XGA 6 KG data projector XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus LP820 PROJECTOR XGA 6 KG, XGA (1024x768), 800:1, 1016 - 5080 mm (40 - 200"), 25 - 100 kHz, 50 - 85 Hz, 1.3:1

Long summary description InFocus LP820 PROJECTOR XGA 6 KG data projector XGA (1024x768):
This is an auto-generated long summary of InFocus LP820 PROJECTOR XGA 6 KG data projector XGA (1024x768) based on the first three specs of the first five spec groups.

InFocus LP820 PROJECTOR XGA 6 KG. Projector native resolution: XGA (1024x768), Contrast ratio (typical): 800:1, Screen size compatibility: 1016 - 5080 mm (40 - 200"). Zoom ratio: 1.3:1. Display: LCD. Power consumption (typical): 350 W. Weight: 6 kg

Country Distributor
United Kingdom 1 distributor(s)