location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJ1158 Multimedia projector data projector 4000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ1158 Multimedia projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ1158
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PJ1158 Multimedia projector data projector 4000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - LCD 4000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1300:1
  • - 460 W
Warranty: 3 years.
Long product name Viewsonic PJ1158 Multimedia projector data projector 4000 ANSI lumens LCD XGA (1024x768) :
The long product name of Viewsonic PJ1158 Multimedia projector data projector 4000 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PJ1158 Multimedia projector 4000 Lumens 800:1 / 1024 x768 native/1600 x 1200 compress resolution
More>>>
Viewsonic PJ1158 Multimedia projector data projector 4000 ANSI lumens LCD XGA (1024x768):
The official description of Viewsonic PJ1158 Multimedia projector data projector 4000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewSonic® PJ1158 delivers maximum impact for large-venue presentations. With 4000 LUMENS and 1300:1 contrast ratio (typ.),
this PREMIUM PROJECTOR with optional lenses is ideally suited for conference rooms, lecture halls, religious institutions and
boardrooms. The PJ1158 is fully-featured with a native XGA 1024 x 768 resolution, advanced image processing, manual lens shift, and horizontal and vertical (auto) keystone correction for perfect images. Network connectivity allows you to REMOTELY CONTROL AND MANAGE YOUR PRESENTATIONS and the 4 x 4-watt SRS® WOW STEREO SPEAKERS give your presentations powerful sound. The security bar and PIN lock guard against theft and unauthorised use. The PJ1158 is the fully-featured choice for dynamic presentations and smooth video entertainment in large venues.

Short summary description Viewsonic PJ1158 Multimedia projector data projector 4000 ANSI lumens LCD XGA (1024x768):
This short summary of the Viewsonic PJ1158 Multimedia projector data projector 4000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJ1158 Multimedia projector, 4000 ANSI lumens, LCD, XGA (1024x768), 1300:1, 56 - 120 Hz, ± 20°

Long summary description Viewsonic PJ1158 Multimedia projector data projector 4000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Viewsonic PJ1158 Multimedia projector data projector 4000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Viewsonic PJ1158 Multimedia projector. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHB. Serial interface type: RS-232. Noise level: 30 dB, Certification: CE, CB, TÜV/GS, GHOST, UL60950, C-UL, FCC B, C-Tick, NOM, CCC, PSB, WEEE, RoHS. Market positioning: Portable

Projector
Projector brightness *
4000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1300:1
Vertical scan range
56 - 120 Hz
Keystone correction, horizontal
± 20°
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHB
Lamp power
285 W
Video
Full HD *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
1
Ports & interfaces
DVI port *
Yes
Features
Noise level *
30 dB
Certification
CE, CB, TÜV/GS, GHOST, UL60950, C-UL, FCC B, C-Tick, NOM, CCC, PSB, WEEE, RoHS
Design
Market positioning *
Portable
Display
Display resolution
1024 x 768 pixels
Display diagonal
2.03 cm (0.8")
Power
Power consumption (typical) *
460 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
7.1 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
16:9
Audio input
2 x 3.5mm
Audio output
2 x RCA
Dimensions (WxDxH)
418 x 139 x 319 mm
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)