location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe SSL VPN Concentrator 25 VPN security equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe SSL VPN Concentrator 25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSL312
Category:
A virtual private network (VPN) extends a private network across a public network, such as the Internet. It enables a computer to send and receive data across shared or public networks as if it were directly connected to the private network, while benefiting from the functionality, security and management policies of the private network. VPN uses security equipment such as encryption devices.
VPN Security Equipment Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jun 2023 10:54:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NETGEAR ProSafe SSL VPN Concentrator 25 VPN security equipment :
The long product name of NETGEAR ProSafe SSL VPN Concentrator 25 VPN security equipment. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe SSL VPN Concentrator 25
More>>>
NETGEAR ProSafe SSL VPN Concentrator 25 VPN security equipment:
The official description of NETGEAR ProSafe SSL VPN Concentrator 25 VPN security equipment as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Browser-based remote access solution
Fed up with the complex nature of setting up virtual private networks? The SSL312 is an easy-to-use browser-based, remote-access SSL VPN Solution for small to medium sized businesses with up to 100 users. SSL (Secure Sockets Layer) is a mature, well-known, and popular protocol in the world of secure ecommerce.

Easy to Manage Browser-based VPNs for Small to Medium Businesses
The SSL312 VPN concentrator provides secure and affordable remote access that is easy to deploy and maintain in small to medium sized businesses. The SSL312 virtual private network concentrator provides easy access to corporate resources and files for mobile and remote users. Unlike traditional VPN solutions, the SSL312 requires no software to be loaded on to the client devices.

Secure Access Control
The SSL312 virtual private network concentrator provides a secure access control to ensure privacy of data. Data being sent by the remote user on a public network (such as the Internet) to the corporate network is authenticated and encrypted by the SSL312 to prevent unauthorised users from accessing the data. The SSL312 supports standards such as SSLv3 and TLSv1.0 with AES-256 encryption to ensure that data always remains private during transit.

The ProSafe SSL312 provides user or group based access control, allowing fine-grained access control for remote connection to corporate resources. Using an intuitive easy to use interface you can now decide on a per-user or a per-group basis who has access to what.

Convenient, Familiar Browser Support
The SSL312 VPN device enables remote and mobile users to access their corporate network from anywhere using standard, well known web browsers, such as Microsoft Internet Explorer and Apple Safari. Remote and mobile users can use their Windows® based PC, wireless handset, airport kiosks, or Apple Macintosh's to securely connect to corporate resources and files, anyplace anytime.

After each session is terminated, the SSL312 automatically cleans the cache down to ensure privacy of the user and the user's data. Customised portals enhance the end user's experience and display only the resources applicable to them, defined by the administrator.

Cost Effective Remote Access Solution
The ProSafe™ SSL312 installs within minutes and provides significant cost savings. With no licensing restrictions and priced extremely competitively, the SSL312 provides an appealing alternative to small or medium sized businesses looking for a secure, easy to administer, reliable remote access solution.

The SSL312 seamlessly integrates with the existing firewall infrastructure, once installed it provides additional cost savings by eliminating the need to deploy and support VPN client software on remote users' computers and wireless devices…no more need to purchase client licenses or maintenance time required to support them.

Robust Authentication and Encryption
NETGEAR's SSL VPN Concentrator is an innovative hardware-based SSL VPN solution with unmatched SSL VPN processing throughput for its class. SSL over VPN allows the capability of providing even more seamless access to corporate resources via a light weight cross platform download that is pushed transparently by SSL312 to the users desktop or laptop.

The SSL312 supports SSLv3 and TLS1.0 with AES-256 bit encryption for privacy of data during transit. In addition it integrates with a broad range of user repositories such as Microsoft Active Directory, LDAP and RADIUS for user authentication.

Short summary description NETGEAR ProSafe SSL VPN Concentrator 25 VPN security equipment:
This short summary of the NETGEAR ProSafe SSL VPN Concentrator 25 VPN security equipment data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe SSL VPN Concentrator 25, 200 MHz, 128 MB, 16 MB, 10Base-T, 100Base-TX, 3DES, DES, 10 - 90%

Long summary description NETGEAR ProSafe SSL VPN Concentrator 25 VPN security equipment:
This is an auto-generated long summary of NETGEAR ProSafe SSL VPN Concentrator 25 VPN security equipment based on the first three specs of the first five spec groups.

NETGEAR ProSafe SSL VPN Concentrator 25. Built-in processor: 200 MHz, Internal memory: 128 MB, Flash memory: 16 MB. Cabling technology: 10Base-T, 100Base-TX, Security algorithms: 3DES, DES. I/O ports: 2x 10/100 Ethernet (RJ-45) 1x Serial

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:54
Uk has collected 8 expert reviews for NETGEAR ProSafe SSL VPN Concentrator 25 VPN security equipment and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
Zdnet.com.au
Updated:
2017-03-01 08:52:54
Virtual Private Networking (VPN) isnt a very new concept or particularly exciting technology, however it is something that most network engineers and managers of technology fear. Not so much because deploying VPNs is particularly challenging, but you...
Good Well labelled ports, excellent administrative interface, Familiar design and interface across Netgear business products, Functional and specific for the intended purpose.
Bad Only supports 25 concurrent users, Uses active execution web controls potential security risk when establishing connection, Limited functions, not designed to be an allinone device.
Bottom line Well executed, straight forward and specific. If you need a SSL-VPN then definitely short-list this for evaluation -- you wont be disappointed.
80%
alphr.com
Updated:
2017-03-01 08:52:54
Netgear delivers a highly affordable SSL VPN appliance thats also relatively easy to configure Small businesses fed up with the complexity of IPsec VPNs will be pleased to know that affordable SSL VPN appliances have arrived. Billion moved into the m...
83%
trustedreviews.com
Updated:
2017-03-01 08:52:54
The move towards affordable SSL-VPN appliances is definitely under way. We've already looked at Billion's slick little BiGuard S10 and now its Netgear's turn with its even lower cost ProSafe SSL312. The tedious complexity of IPsec VPNs can make them a po...
90%
practicallynetworked.com
Updated:
2017-03-01 08:52:54
The modern Internet brought forth a new remote access technique called the Virtual Private Network, or VPN. With a VPN, organizations can use the Internet to provide secure remote access to many more employees at much higher speeds without the recurrin...
Good inexpensive and easytoset up SSLbased VPN; no client software required...
Bad requires Internet Explorer for remote clients...
Bottom line The SSL312 isnt the only SSL-based VPN device on the market, but it is the least expensive by a considerable margin (most cost well over $1,000). And although it lacks advanced features like load balancing and failover that youd find in more expensiv...
0%
wi-fiplanet.com
Updated:
2017-03-01 08:52:54
About a decade ago, when a company wanted to provide remote access to employees, the customary method was to employ a group of phone lines connected to banks of dial-up modems. This not only offered limited user capacity and slow connection speed, it w...
0%
smallnetbuilder.com
Updated:
2017-03-01 08:52:54
As I began to work with the SSL312, I thought to myself, "Is it really possible that Netgear could offer an enterprise-quality SSL VPN for under $400? An enterprise-quality SSL VPN such as the Juniper Netscreen SA700 costs roughly $1500." To see what t...
0%
crn.com
Updated:
2017-03-01 08:52:54
With each passing day, more and more workers need remote access to corporate networks, either during business travel or when working from home. But not all companies have the necessary IT dollars to spend on this capability. One solution: Netgears new...
0%