NETGEAR logo

NETGEAR FVS336G hardware firewall 0.06 Gbit/s

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125004
Info modified on:
20 Feb 2024, 15:27:53
Short summary description NETGEAR FVS336G hardware firewall 0.06 Gbit/s:

NETGEAR FVS336G, 0.06 Gbit/s, 1 Gbit/s, 0.016 Gbit/s, 64 MB, 300 MHz, 253 user(s)

Long summary description NETGEAR FVS336G hardware firewall 0.06 Gbit/s:

NETGEAR FVS336G. Firewall throughput: 0.06 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.016 Gbit/s. Internal memory: 64 MB, Processor frequency: 300 MHz. Number of users: 253 user(s). Security algorithms: HTTPS, Firewall security: IPsec (ESP), IKE, PKI, HTTPS, VPN support: DES, 3DES, ARC4, AES (ECB, CBC, XCBC, CNTR) 128/256 bit, MD5, SHA-1, MAC-MDS/SHA-1, HMAC-MD5/SHA-1. Management protocols: SNMP 2, Telnet, HTTP, HTTPS, Supported network protocols: TCP/IP, UDP/IP, NTP, ICMP/IP, IPSec, PPPoE, SMTP, FTP, DHCP, DNS, POP3

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.