location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LP2065 - 20.1" TFT Display computer monitor 51 cm (20.1") 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP2065 - 20.1" TFT Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EF227A4
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LP2065 - 20.1" TFT Display computer monitor 51 cm (20.1") 1600 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 51 cm (20.1")
  • - 1600 x 1200 pixels
  • - 8 ms 300 cd/m² 800:1
  • - 75 W
Warranty: 3 years
Long product name HP LP2065 - 20.1" TFT Display computer monitor 51 cm (20.1") 1600 x 1200 pixels :
The long product name of HP LP2065 - 20.1" TFT Display computer monitor 51 cm (20.1") 1600 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LP2065 - 20.1" TFT Display, UK
More>>>
HP LP2065 - 20.1" TFT Display computer monitor 51 cm (20.1") 1600 x 1200 pixels:
The official description of HP LP2065 - 20.1" TFT Display computer monitor 51 cm (20.1") 1600 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LP2065 Flat Panel Monitor is the perfect choice for graphic intensive users demanding top-end features and performance. Resolutions up to 1600 x 1200 deliver visual clarity to a 20.1-inch viewable screen. This outstanding monitor is also packed with advanced features including super-thin bezels, multiple inputs, fast response times and a built-in USB hub.

Advanced features
The HP LP2065 offers the most impressive performance in the HP line up with an extra-bright screen, 800:1 high contrast ratio and 178-degree viewing angles. An anti-glare coating and flicker-free image meet stringent TCO 03 requirements helping to reduce eyestrain and fatigue. New HP Display Assistant software enables control settings and security/asset management to be handled through the DDC/CI protocol of your desktop PC instead of your on-screen display.

User-friendly functions and superior ergonomics
A height-adjustable base and a 90-degree pivot capability for portrait or landscape viewing make it easier to achieve comfortable eye contact with the screen. Super-thin bezels on all four sides of the screen enable users to "tile" several panels together for panoramic viewing of large amounts of data and information.

Built-in investment protection
The HP LP2065 comes equipped with a variety of inputs for enhanced flexibility, including dual DVI-I and a built-in USB hub enabling simple compatibility with a variety of peripherals.

Versatile new design feature
The new HP Quick Release is a secure and easy-to-use mounting solution that allows you to attach the monitor to a variety of stands, brackets and other VESA-compliant devices. Ideal for use in store fronts, office reception areas, trade shows and medical and institutional settings.

Quality and reliability
The HP LP2065 is backed by a three-year warranty and comprehensive HP service and support from 65,000 IT professionals in 160 countries around the world.

Short summary description HP LP2065 - 20.1" TFT Display computer monitor 51 cm (20.1") 1600 x 1200 pixels:
This short summary of the HP LP2065 - 20.1" TFT Display computer monitor 51 cm (20.1") 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP LP2065 - 20.1" TFT Display, 51 cm (20.1"), 1600 x 1200 pixels, LCD, 8 ms

Long summary description HP LP2065 - 20.1" TFT Display computer monitor 51 cm (20.1") 1600 x 1200 pixels:
This is an auto-generated long summary of HP LP2065 - 20.1" TFT Display computer monitor 51 cm (20.1") 1600 x 1200 pixels based on the first three specs of the first five spec groups.

HP LP2065 - 20.1" TFT Display. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0

Display
Display diagonal *
51 cm (20.1")
Display resolution *
1600 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.255
Horizontal scan range
30 - 94 kHz
Vertical scan range
48 - 85 Hz
Digital horizontal frequency
30 - 92 kHz
Digital vertical frequency
30 - 92 Hz
Display scanning frequency
Horizontal frequency: 30-94 kHz (VGA), 30-92 kHz (DVI), Vertical frequency: 48-85 Hz (VGA), 30-92 kHz (DVI)
Design
Market positioning *
Business
Country of origin
China
Certification
TCO'03, TUV-Ergo, UL, VCCI, CE, ISO 13406-2
Ports & interfaces
I/O ports
One upstream, four downstream USB 2.0 Hub ports (cable included)
USB hub version
2.0
USB Type-A downstream ports quantity
5
DVI-I ports quantity
2
Audio input
No
Audio output
No
Microphone in
No
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
13 cm
Pivot
Yes
Swivel angle range
45 - 45°
Tilt angle range
-5 - 25°
Plug and Play
Yes
Display tilt and swivel range
–5° to 25° vertical tilt, ±45° swivel, pivot/landscape rotation, 13 cm height adjust, detachable base
Power
Power consumption (typical) *
75 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operational conditions
Storage temperature (T-T)
10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width (with stand)
443 mm
Depth (with stand)
220 mm
Height (with stand)
425 mm
Weight (with stand)
9.2 kg
Width (without stand)
443 mm
Depth (without stand)
87 mm
Height (without stand)
345 mm
Weight (without stand)
5.75 kg
Bezel width (side)
1.3 cm
Packaging data
Package weight
85 kg
Thin Client
Processor frequency
0.533 GHz
Internal memory
160 MB
Other features
Display
LCD
Audio system
No audio included at platform level
Dimensions (W x D x H) (imperial)
442 x 220.2 x 553.7 mm (17.4 x 8.67 x 21.8")
Power requirements
Auto-ranging, 90 to 132 VAC and 195 to 265 VAC, Internal power supply, 50 to 60 Hz (built-in power supply)
Display resolution at frequency
Preset VESA Graphic Modes (non-interlaced): 1600 x 1200 @ 60 Hz-75 Hz (analog input), 1280 x 1024 @ 60 Hz-75 Hz-85 Hz, 1280 x 960 @ 60 Hz, 1152 x 900 @ 66 Hz, 1024 x 768 @ 60 Hz-75 Hz-85 Hz, 800 x 600 @ 60 Hz-85 Hz, 640 x 480 @ 60 Hz-75 Hz-85 Hz; Text Mode: 720 x 400 @ 70 Hz; MAC Mode: 1152 x 870 @ 75 Hz, 832 x 624 @ 75 Hz; SUN Mode: 1152 x 900 @ 66 Hz
Display video input type connector
Two connectors, dual DVI-I (VGA analog and digital)
Audio included
No audio included at platform level
Security features
Kensington Lock-ready
User controls
Input select, auto adjust/OSD up, OSD down, OSD menu select, power Brightness, contrast, positioning, color temperature, individual color control, serial number display, full screen resolutions, clock, clock phase, video picture-in-picture (size and position), input selection (includes separate direct access key for dedicated swap between inputs 1 and 2), factory reset
Video Dot Rate
202 MHz
Weight (imperial)
Unpacked 20.28 lb
Dimension note (imperial)
Unpacked with stand
Dimension note (metric)
Unpacked with stand
Product dimensions (with stand, imperial)
442 x 220.2 x 424.2 mm (17.4 x 8.67 x 16.7")
Product dimensions (without stand, imperial)
442 x 86.9 x 344.9 mm (17.4 x 3.42 x 13.6")
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:37:49
Uk has collected 9 expert reviews for HP LP2065 - 20.1" TFT Display computer monitor 51 cm (20.1") 1600 x 1200 pixels and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-02-14 04:37:48
HPs LP2065 looks classy, with a thin silver bezel and minimalist design. The screen can pivot, theres a four-port USB2 hub built in and it has two DVI inputs. Whites are pure and bright, and high-contrast images are impeccably reproduced. The scre...
100%
about.com/compute
Updated:
2013-02-14 04:37:48
HP LP2065 Flat Panel LCD MonitorFeatures of the HP LP2065 Flat Panel LCD MonitorThe HP LP2065 Flat Panel LCD Monitor features a 1600 x 1200 native resolution with a 20.1 inch viewable image size and a high 800:1 contrast ratio. One of the more unique...
100%
gcn.com
Updated:
2013-02-14 04:37:48
A The HP LP2065 is highly affordable for a 20.1-inch LCD. And it’s optimized for everyday work at government agencies—it offers the best text display we tested by far. The LCD also has a lot of nice features, such as a maximum resolution of 1...
Good Easytoread text, good greens...
Bad Poor gray shade...
0%
maximumpc.com
Updated:
2013-02-14 04:37:48
At 20.1 inches diagonal, the LP2065’s screen is slightly smaller than Samsung's 214T, but it boasts a similarly slim bezel and the same wide range of ergonomic adjustment options. It too comes with a software utility that provides a more user-friendly...
90%
hardwarecentral.com
Updated:
2013-02-14 04:37:49
Not quite. You also see HP displays on corporate desktops, thanks to the companys considerable business-monitor business. And the new model LP2065 sits firmly at the high end, although its priced more toward the middle, of the pinstriped scale: Its...
0%
Digitaltrends.com
Updated:
2013-02-14 04:37:49
HP has another winner on their hands in the LP2065.
Good Sharp and bright image quality Good black levels Very adjustable Screen pivots and swivels...
Bad A tad on the spendy side Lackluster design Missing cable management...
Bottom line HP has another winner on their hands in the LP2065. Where areas the F2105 is clearly meant for the home, the LP2065 is better used for business purposes. We found the LP2065 to be an extremely versatile monitor with an excellent image, perfect for thos...
80%