location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo 2.4GhHz Wireless Outdoor Directional Antenna network antenna 14 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.4GhHz Wireless Outdoor Directional Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLE-HG-DYG
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 15:33:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo 2.4GhHz Wireless Outdoor Directional Antenna network antenna 14 dBi :
The long product name of Buffalo 2.4GhHz Wireless Outdoor Directional Antenna network antenna 14 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4GhHz Wireless Outdoor Directional Antenna
More>>>
Buffalo 2.4GhHz Wireless Outdoor Directional Antenna network antenna 14 dBi:
The official description of Buffalo 2.4GhHz Wireless Outdoor Directional Antenna network antenna 14 dBi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The external 2.4GHz Outdoor Directional Antenna (WLE-HG-DYG) connects to the AirStation Access Points extending the range of your wireless network environment. The 14dB Outdoor Antenna may be used to communicate between buildings or other point-to-point / point-to-multi-point situations.

Compatible with all Buffalo 2.4GHz Access Points (Access Points) including the new AirStation G54 Series Access Points.

Short summary description Buffalo 2.4GhHz Wireless Outdoor Directional Antenna network antenna 14 dBi:
This short summary of the Buffalo 2.4GhHz Wireless Outdoor Directional Antenna network antenna 14 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo 2.4GhHz Wireless Outdoor Directional Antenna, 14 dBi, Vertical polarization, 10 W, -30 - 75 °C

Long summary description Buffalo 2.4GhHz Wireless Outdoor Directional Antenna network antenna 14 dBi:
This is an auto-generated long summary of Buffalo 2.4GhHz Wireless Outdoor Directional Antenna network antenna 14 dBi based on the first three specs of the first five spec groups.

Buffalo 2.4GhHz Wireless Outdoor Directional Antenna. Antenna gain level (max): 14 dBi. Polarization: Vertical polarization, Power handling: 10 W

Performance
Antenna gain level (max) *
14 dBi
Features
Polarization
Vertical polarization
Features
Voltage Standing Wave Ratio (VSWR)
1.5
Power handling
10 W
Operational conditions
Operating temperature (T-T)
-30 - 75 °C
Brand Image Product code Product Stock Price from
Buffalo 6.5 dBi High Gain Omni Antenna network antenna Buffalo 6.5 dBi High Gain Omni Antenna network antenna
(show image)
WLE-HG-NDR-EU 6.5 dBi High Gain Omni Antenna
Buffalo 4 dBi Detachable High Gain Omni Antenna network antenna Buffalo 4 dBi Detachable High Gain Omni Antenna network antenna
(show image)
WLE-AT-NDRHW-EU 4 dBi Detachable High Gain Omni Antenna
Country Distributor
United Kingdom 1 distributor(s)