Long product name Buffalo WLE-KG-VPA TV mount
:
Mounting Bracket for Outdoor Antenna
The long product name of Buffalo WLE-KG-VPA TV mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mounting Bracket for Outdoor Antenna
More>>>
Buffalo WLE-KG-VPA TV mount:
The official description of Buffalo WLE-KG-VPA TV mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Mounting Bracket for Outdoor Antenna.
Short summary description Buffalo WLE-KG-VPA TV mount:
This short summary of the Buffalo WLE-KG-VPA TV mount data-sheet is auto-generated and uses the product title and the first six key specs.
Buffalo WLE-KG-VPA, Wall, 145 mm, 136 mm, 60 mm, 2.5 kg
Long summary description Buffalo WLE-KG-VPA TV mount:
This is an auto-generated long summary of Buffalo WLE-KG-VPA TV mount based on the first three specs of the first five spec groups.
Buffalo WLE-KG-VPA. Mounting type: Wall. Width: 145 mm, Depth: 136 mm, Height: 60 mm