location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Carry Case nylon blue-blacktop Deluxe 39.1 cm (15.4")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case nylon blue-blacktop Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBT400V3
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus Carry Case nylon blue-blacktop Deluxe 39.1 cm (15.4") :
The long product name of Targus Carry Case nylon blue-blacktop Deluxe 39.1 cm (15.4"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blacktop Deluxe Computer Case Model # CBT400 multifunctional case
More>>>
Targus Carry Case nylon blue-blacktop Deluxe 39.1 cm (15.4"):
The official description of Targus Carry Case nylon blue-blacktop Deluxe 39.1 cm (15.4") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Blacktop Deluxe Computer Case is a stylish, multifunctional case that offers you great value at an affordable price. This notebook carry case provides you durability with its nylon construction, and security with a well-padded notebook section designed to accommodate notebook computers. It also benefits by having multiple pockets for a PDA, CDs, mobile phone and other necessities. Other features include a removable pouch within the notebook compartment for storing your accessories and power supply and a rear zippered expanding file section. Padded notebook computer compartment
Stylish and multifunctional case
Expandable file section
Rubber Compu-Tread surrounds the base and sides of the case providing a stylish design and excellent stability and shock absorption
Multiple pockets that offer maximum storage and improved organization
Two-tone coloured design

Short summary description Targus Carry Case nylon blue-blacktop Deluxe 39.1 cm (15.4"):
This short summary of the Targus Carry Case nylon blue-blacktop Deluxe 39.1 cm (15.4") data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Carry Case nylon blue-blacktop Deluxe, 39.1 cm (15.4")

Long summary description Targus Carry Case nylon blue-blacktop Deluxe 39.1 cm (15.4"):
This is an auto-generated long summary of Targus Carry Case nylon blue-blacktop Deluxe 39.1 cm (15.4") based on the first three specs of the first five spec groups.

Targus Carry Case nylon blue-blacktop Deluxe. Maximum screen size: 39.1 cm (15.4")

Features
Maximum screen size *
39.1 cm (15.4")
Material *
Nylon
Product main colour *
Blue
Weight & dimensions
Notebook compartment dimensions (W x D x H)
330 x 300 x 50 mm
Other features
Dimensions (WxDxH)
390 x 310 x 60 mm
Brand Image Product code Product Stock Price from
Targus BLACKTOP DELUXE COMPUTER CASE Black Targus BLACKTOP DELUXE COMPUTER CASE Black
(show image)
CBT400V2 BLACKTOP DELUXE COMPUTER CASE 0.00
(excl. VAT)
0 (incl. VAT)
Targus Blacktop Deluxe Computer Case 39.1 cm (15.4") Targus Blacktop Deluxe Computer Case 39.1 cm (15.4")
(show image)
CBT400 Blacktop Deluxe Computer Case 0.00
(excl. VAT)
0 (incl. VAT)