Targus logo

Targus BLACKTOP DELUXE COMPUTER CASE Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74843
Info modified on:
19 Nov 2020, 13:37:03
Short summary description Targus BLACKTOP DELUXE COMPUTER CASE Black:

Targus BLACKTOP DELUXE COMPUTER CASE, Black, Acer TravelMate 290, TravelMate 361 Evi, TravelMate 426LC, TravelMate 614 TXCi, TravelMate 621 XC,..., 390 mm, 310 mm, 60 mm

Long summary description Targus BLACKTOP DELUXE COMPUTER CASE Black:

Targus BLACKTOP DELUXE COMPUTER CASE. Product main colour: Black, Compatibility: Acer TravelMate 290, TravelMate 361 Evi, TravelMate 426LC, TravelMate 614 TXCi, TravelMate 621 XC,.... Width: 390 mm, Depth: 310 mm, Height: 60 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.