location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-HDV4KB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210746 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:55:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmits video signals from sources supporting USB DisplayPort Alt Mode
  • - Connects HDMI, DVI and VGA with no need to carry separate adapters for each display
  • - Delivers HDMI picture quality at resolutions up to 4K x 2K @ 30 Hz
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Easy installation with plug-and-play operation—no software required
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black :
The long product name of Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black
More>>>
Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black:
The official description of Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C All-in-One Adapter Connects a DVI, VGA or 4K HDMI Display to Your USB-C or Thunderbolt 3 Device
No more carrying around separate adapters to match various monitors, projectors and televisions. This USB-C all-in-one adapter connects your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DVI, VGA or 4K HDMI display. The simple all-in-one solution for displaying video content on a larger screen, the U444-06N-HDV4KB is ideal for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen or streaming video for digital signage in crystal-clear 4K x 2K.

Supports USB DisplayPort Alternate Mode for Transmitting Video Signals
With a source device that also supports USB DisplayPort Alt Mode, you can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary.

Transmits Crystal-Clear 4K HDMI Video and Digital Audio
To send digital audio and Ultra High Definition video to a 4K-ready HDMI television, projector or monitor, connect the HDMI port to the display using an HDMI cable (sold separately). The HDMI port supports video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz, as well as 36-bit Deep Color (12 bits per channel), 7.1-channel surround sound audio and HDCP 1.4. The USB-C all-in-one adapter is backward compatible with non-4K HDMI displays.

No Need to Upgrade to an Expensive New Display
The all-in-one unit also features separate DVI and HD15 ports, in addition to HDMI. This allows you to continue using an existing DVI or VGA display, instead of investing money in something new. The DVI port supports video resolutions of 1920 x 1080 (1080p) at 60 Hz. The HD15 port supports 1920 x 1200, including 1080p, at 60 Hz. Only one monitor can be connected at a time.

Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB-C all-in-one adapter is specifically designed for use with the MacBook, Google Chromebook Pixel and all other laptops, tablets and devices equipped with a female USB-C or Thunderbolt 3 port. It requires no software, drivers or external power. It’s no larger than a credit card, making it easy to carry in a pocket, briefcase or laptop bag for connecting on the go.

3-Year Warranty and Environmentally Responsible Design
The U444-06N-HDV4KB comes with a 3-year warranty. It’s manufactured in compliance with strict RoHS specifications.

Short summary description Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black:
This short summary of the Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black, USB Type-C, DVI output, HDMI output, 3840 x 2160 pixels

Long summary description Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black:
This is an auto-generated long summary of Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black. USB connector type: USB Type-C, USB connector gender: Male, USB connector form factor: Straight. Product colour: Black, AWG wire size: 34/28. Power consumption (max): 1.8 W. Weight: 50 g, Package width: 140 mm, Package depth: 100.1 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 294.9 mm, Master (outer) case length: 134.9 mm

Performance
USB connector type
USB Type-C
USB connector gender
Male
USB connector form factor
Straight
DVI output *
Yes
HDMI output *
Yes
DisplayPort output *
No
VGA (D-Sub) ports quantity
1
Maximum resolution
3840 x 2160 pixels
Refresh rate at maximum resolution
30 Hz
Output colour depth
36 bit
Mirror display mode
No
Extended display mode
No
Data transfer rate (max)
5 Gbit/s
Certification
CE, FCC, REACH
Design
Product colour
Black
AWG wire size
34/28
Power
Power consumption (max)
1.8 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Operational conditions
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
50 g
Package width
140 mm
Package depth
100.1 mm
Package height
23.1 mm
Package weight
70 g
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332210743
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
294.9 mm
Master (outer) case length
134.9 mm
Master (outer) case height
119.9 mm
Master (outer) case gross weight
870 g
Country of origin
Vietnam
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Tripp Lite MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver Tripp Lite MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver
(show image)
MTB3-002-HD MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm) Tripp Lite U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm)
(show image)
U444-06N-DP8WC U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray Tripp Lite U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray
(show image)
U444-06N-H3U-C U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black Tripp Lite U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black
(show image)
U444-T6N-VUBC U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black Tripp Lite U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black
(show image)
U444-T6N-H4GUBC U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4UBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, Self-Storing Cable, 100W PD Charging, Black Tripp Lite U444-T6N-H4UBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, Self-Storing Cable, 100W PD Charging, Black
(show image)
U444-T6N-H4UBC U444-T6N-H4UBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, Self-Storing Cable, 100W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HV4GUB USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, Black Tripp Lite U444-06N-HV4GUB USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, Black
(show image)
U444-06N-HV4GUB U444-06N-HV4GUB USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HV4GU USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White Tripp Lite U444-06N-HV4GU USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White
(show image)
U444-06N-HV4GU U444-06N-HV4GU USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black
(show image)
U444-06N-H4UB-C U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White
(show image)
U444-06N-H4K6WC U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)