location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-H4UB-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210678 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:30:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmits video signals from sources supporting USB DisplayPort Alt Mode
  • - Delivers UHD picture quality at resolutions up to 3840 x 2160 (4K x 2K) @ 30 Hz
  • - Supports USB 3.1 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Easy installation with plug-and-play operation—no software required
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black :
The long product name of Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black
More>>>
Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black:
The official description of Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C to HDMI Mac Mini Dock Connects to Your Device’s USB-C or Thunderbolt 3 Port
This USB 3.1 to HDMI adapter helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s ideal for transmitting digital audio and 4K video to a large display, adding a thumb drive or other USB peripheral, and powering and charging a PD Charging-compliant mobile device—all at the same time.

Supports USB DisplayPort Alternate Mode for Transmitting Video Signals
With a source device that also supports USB DisplayPort Alt Mode, you can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary.

Transmits Crystal-Clear 4K HDMI Video and Digital Audio
To send digital audio and Ultra High Definition video to a 4K-ready HDMI television, projector or monitor, connect the HDMI port to the display using an HDMI cable (sold separately). The HDMI port supports UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. The USB 3.1 to HDMI adapter is backward compatible with non-4K displays.

Connects Keyboards, Thumb Drives and Other USB Peripherals
The USB-A port accepts USB peripherals, such as a flash drive, mouse, keyboard or printer, and supports fast USB 3.1 Gen 1 data transfer rates up to 5 Gbps. It is also backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.
Note: Host must support USB OTG (On-the-Go)

Charges the Connected Laptop, Smartphone or Other Device
The USB-C Power Delivery (PD) port provides power and charging to the PD Charging-compliant device (such as a MacBook, Chromebook or Android smartphone) the USB 3.1 to HDMI adapter is connected to. Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 60W. This USB-C port is also capable of transferring data at USB 3.1 Gen 1 speeds up to 5 Gbps.
Note: USB-C PD port does not support Quick Charge (QC).

Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB 3.1 to HDMI adapter requires no software, drivers or external power. It’s smaller than a credit card, making it easy to carry in a pocket, briefcase or laptop bag for connecting on the go.

3-Year Warranty and Environmentally Responsible Design
The U444-06N-H4UB-C comes with a 3-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting commitment to environmental responsibility.

Short summary description Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black:
This short summary of the Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black, CE, FCC, REACH, Black, 0 - 45 °C, -10 - 70 °C, 10 - 85%, 5 - 90%

Long summary description Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black:
This is an auto-generated long summary of Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black. Certification: CE, FCC, REACH. Product colour: Black. Width: 40 mm, Depth: 59 mm, Height: 14 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 255 mm, Master (outer) case length: 119.9 mm

Performance
Certification
CE, FCC, REACH
Design
Product colour
Black
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
40 mm
Depth
59 mm
Height
14 mm
Weight
30 g
Package width
119.9 mm
Package depth
100.1 mm
Package height
20.1 mm
Weight & dimensions
Package weight
40 g
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332210675
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
255 mm
Master (outer) case length
119.9 mm
Master (outer) case height
115.1 mm
Master (outer) case gross weight
660 g
Country of origin
Vietnam
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Tripp Lite MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver Tripp Lite MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver
(show image)
MTB3-002-HD MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm) Tripp Lite U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm)
(show image)
U444-06N-DP8WC U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray Tripp Lite U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray
(show image)
U444-06N-H3U-C U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black Tripp Lite U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black
(show image)
U444-T6N-VUBC U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black Tripp Lite U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black
(show image)
U444-T6N-H4GUBC U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4UBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, Self-Storing Cable, 100W PD Charging, Black Tripp Lite U444-T6N-H4UBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, Self-Storing Cable, 100W PD Charging, Black
(show image)
U444-T6N-H4UBC U444-T6N-H4UBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, Self-Storing Cable, 100W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HV4GUB USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, Black Tripp Lite U444-06N-HV4GUB USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, Black
(show image)
U444-06N-HV4GUB U444-06N-HV4GUB USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HV4GU USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White Tripp Lite U444-06N-HV4GU USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White
(show image)
U444-06N-HV4GU U444-06N-HV4GU USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black
(show image)
U444-06N-HDV4KB U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White
(show image)
U444-06N-H4K6WC U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 7 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)