location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-H4K6WC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210739 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:24:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmits video signals from sources supporting USB-C DisplayPort Alt Mode
  • - Supports UHD resolutions up to 4K @ 60 Hz for crystal-clear video
  • - USB-C PD 3.0 port supports 20V 3A (60W) power output for charging host device
  • - Supports USB 3.1 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White :
The long product name of Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White
More>>>
Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White:
The official description of Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB 3.1 Type-C Adapter Connects an HDMI Monitor to Your USB-C or Thunderbolt 3 Device
This USB-C adapter helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K.
Supports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals
By connecting the attached USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.
Transmits Crystal-Clear 4K Video and Digital Audio
To send digital audio and Ultra High Definition video to a 4K-ready HDMI television, projector or monitor, connect the HDMI port to the display using an HDMI cable (such as P568-Series cables, sold separately). The USB to HDMI 4K adapter supports video resolutions up to 4K x 2K (3840 x 2160) at 60 Hz, as specified in HDMI 2.0. It supports 24-bit Deep Color (8 bits per channel), HDCP 2.2 and 7.1-channel surround sound. It’s backward compatible with 1080p displays, allowing you to use it with older equipment.
PD Charging Port Charges Devices and Transfers Data at Fast USB 3.1 Gen 1 Speeds
The USB Type-C adapter supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. The USB-C Power Delivery 3.0 port also provides power output up to 3 amps (60 watts), which is more than sufficient for charging and powering the connected source device, such as a MacBook or Chromebook. The USB 3.1 Type-C adapter is backward compatible with previous USB generations, allowing you to use it with older USB 3.0, USB 2.0 or USB 1.1 equipment. Note
: USB-C PD port does not support Quick Charge (QC).
Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.
Ready to Use Right Out of the Package
The plug-and-play USB-C to HDMI 4K adapter is specifically designed for use with the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power. It’s about half the size of a credit card, making it easy to carry in a pocket, briefcase or laptop bag for connecting on the go.

Short summary description Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White:
This short summary of the Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White, 3840 x 2160 pixels

Long summary description Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White:
This is an auto-generated long summary of Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White. Maximum resolution: 3840 x 2160 pixels, Maximum resolution (HDMI): 3840 x 2160 pixels, Supported video modes: 2160p. Product colour: White, Housing material: Polyvinyl chloride (PVC). Output voltage: 20 V. Weight: 30 g. Package width: 119.4 mm, Package depth: 100.1 mm, Package height: 20.3 mm

Performance
Maximum resolution
3840 x 2160 pixels
Maximum resolution (HDMI)
3840 x 2160 pixels
Supported video modes
2160p
Design
Product colour
White
Housing material
Polyvinyl chloride (PVC)
Power
Output voltage
20 V
Weight & dimensions
Weight
30 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Packaging data
Package width
119.4 mm
Packaging data
Package depth
100.1 mm
Package height
20.3 mm
Package weight
30 g
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332210736
Master (outer) case width
255 mm
Master (outer) case length
119.4 mm
Master (outer) case height
115.1 mm
Master (outer) case gross weight
520 g
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver Tripp Lite MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver
(show image)
MTB3-002-HD MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm) Tripp Lite U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm)
(show image)
U444-06N-DP8WC U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray Tripp Lite U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray
(show image)
U444-06N-H3U-C U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black Tripp Lite U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black
(show image)
U444-T6N-VUBC U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black Tripp Lite U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black
(show image)
U444-T6N-H4GUBC U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4UBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, Self-Storing Cable, 100W PD Charging, Black Tripp Lite U444-T6N-H4UBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, Self-Storing Cable, 100W PD Charging, Black
(show image)
U444-T6N-H4UBC U444-T6N-H4UBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, Self-Storing Cable, 100W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HV4GUB USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, Black Tripp Lite U444-06N-HV4GUB USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, Black
(show image)
U444-06N-HV4GUB U444-06N-HV4GUB USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HV4GU USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White Tripp Lite U444-06N-HV4GU USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White
(show image)
U444-06N-HV4GU U444-06N-HV4GU USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black
(show image)
U444-06N-HDV4KB U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black
(show image)
U444-06N-H4UB-C U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
United States 1 distributor(s)