location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-DP4K6W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213341 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:51:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmits video signals from sources supporting USB DisplayPort Alt Mode
  • - Delivers UHD picture quality at resolutions up to 3840 x 2160 (4K) @ 60 Hz
  • - Supports USB 3.1 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Easy installation with plug-and-play operation—no software required
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White :
The long product name of Tripp Lite U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to Displayport 4K 60Hz Adapter, White
More>>>
Tripp Lite U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White:
The official description of Tripp Lite U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C to DP Adapter Connects a DP 4K Monitor to Your USB-C or Thunderbolt 3 Device
This USB to DisplayPort 4K adapter helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DisplayPort-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video in crystal-clear 4K.

Supports USB DisplayPort Alternate Mode for Transmitting Video Signals
With a source device that also supports USB DisplayPort Alt Mode, you can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary.

Transmits Crystal-Clear 4K DisplayPort Video and Digital Audio
To send digital audio and Ultra High Definition video to a 4K-ready DisplayPort television, projector or monitor, connect the DisplayPort port to the display using a DisplayPort cable (sold separately). The USB to DisplayPort 4K adapter supports video resolutions up to 3840 x 2160 (4K) at 60 Hz, as well as 24-bit Deep Color (8 bits per channel) and 7.1-channel surround sound.

Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB-C to DP adapter is specifically designed for use with the MacBook, Google Chromebook Pixel and all other laptops, tablets and devices equipped with a female USB-C or Thunderbolt 3 port. It requires no software, drivers or external power. It’s about half the size of a credit card, making it easy to carry in a pocket, briefcase or laptop bag for connecting on the go.

3-Year Warranty
The U444-06N-DP4K6W is backed by a 3-year warranty, ensuring reliability and performance.

Short summary description Tripp Lite U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White:
This short summary of the Tripp Lite U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White, 0.15 m, USB Type-C, DisplayPort, Male, Female, Straight

Long summary description Tripp Lite U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White:
This is an auto-generated long summary of Tripp Lite U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White. Cable length: 0.15 m, Connector 1: USB Type-C, Connector 2: DisplayPort. Sustainability certificates: RoHS. Cable diameter: 4 mm, Weight: 20 g. Quantity per pack: 1 pc(s), Package width: 139.7 mm, Package depth: 76.2 mm. Master (outer) case width: 287 mm, Master (outer) case length: 162.6 mm, Master (outer) case height: 94 mm

Features
Connector 1 form factor
Straight
Connector contacts plating
Nickel/Gold
Power source
USB
Cable length *
0.15 m
Connector 1 *
USB Type-C
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.3
Maximum resolution
3840 x 2160 pixels
Supported graphics resolutions
3840 x 2160
Product colour
White
Plug and Play
Yes
Country of origin
China
Operational conditions
Operating temperature (T-T)
-20 - 70 °C
Storage temperature (T-T)
-20 - 85 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Cable diameter
4 mm
Weight
20 g
Packaging data
Quantity per pack
1 pc(s)
Package width
139.7 mm
Package depth
76.2 mm
Package height
25.4 mm
Package weight
50 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
287 mm
Master (outer) case length
162.6 mm
Master (outer) case height
94 mm
Master (outer) case gross weight
640 g
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332213348
Brand Image Product code Product Stock Price from
Tripp Lite U444-06N-HD8K6W USB-C to HDMI Adapter (M/F) - 8K 60 Hz, HDR, 4:4:4, HDCP 2.3, White Tripp Lite U444-06N-HD8K6W USB-C to HDMI Adapter (M/F) - 8K 60 Hz, HDR, 4:4:4, HDCP 2.3, White
(show image)
U444-06N-HD8K6W U444-06N-HD8K6W USB-C to HDMI Adapter (M/F) - 8K 60 Hz, HDR, 4:4:4, HDCP 2.3, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HD8KW USB-C to HDMI Adapter (M/F) - 8K, HDR, 4:4:4, HDCP 2.3, White Tripp Lite U444-06N-HD8KW USB-C to HDMI Adapter (M/F) - 8K, HDR, 4:4:4, HDCP 2.3, White
(show image)
U444-06N-HD8KW U444-06N-HD8KW USB-C to HDMI Adapter (M/F) - 8K, HDR, 4:4:4, HDCP 2.3, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444F3-50M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 50 m (164 ft.) Tripp Lite U444F3-50M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 50 m (164 ft.)
(show image)
U444F3-50M-H4K6 U444F3-50M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444F3-20M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 20 m (65 ft.) Tripp Lite U444F3-20M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 20 m (65 ft.)
(show image)
U444F3-20M-H4K6 U444F3-20M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444F3-10M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 10 m (33 ft.) Tripp Lite U444F3-10M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 10 m (33 ft.)
(show image)
U444F3-10M-H4K6 U444F3-10M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444F3-15M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 15 m (49 ft.) Tripp Lite U444F3-15M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 15 m (49 ft.)
(show image)
U444F3-15M-H4K6 U444F3-15M-H4K6 High-Speed USB-C to HDMI Fiber Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444F3-30M-H4K6 High-Speed USB-C to HDMI Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 30 m (98 ft.) Tripp Lite U444F3-30M-H4K6 High-Speed USB-C to HDMI Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 30 m (98 ft.)
(show image)
U444F3-30M-H4K6 U444F3-30M-H4K6 High-Speed USB-C to HDMI Active Optical Cable (AOC) - UHD 4K 60 Hz, HDR, CL3 Rated, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m) Tripp Lite U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m)
(show image)
U444-010-DP-BD U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 3 ft. (0.9 m) Tripp Lite U444-003-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 3 ft. (0.9 m)
(show image)
U444-003-DP-BD U444-003-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP8B USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, Black, 6 in. (15.2 cm) Tripp Lite U444-06N-DP8B USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, Black, 6 in. (15.2 cm)
(show image)
U444-06N-DP8B U444-06N-DP8B USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
United States 1 distributor(s)