location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-G5200W data projector 4200 ANSI lumens LCD WXGA (1280x800)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-G5200W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H298040DA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-G5200W data projector 4200 ANSI lumens LCD WXGA (1280x800)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 4200 ANSI lumens
  • - Lamp
  • - WXGA (1280x800) 800:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 7 W
  • - 327 W
Warranty: 2 Years
Long product name Epson EB-G5200W data projector 4200 ANSI lumens LCD WXGA (1280x800) :
The long product name of Epson EB-G5200W data projector 4200 ANSI lumens LCD WXGA (1280x800). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-G5200W, 4200 ANSI, WXGA (1280 x 800), 800:1, 16.77M, 16:10
More>>>
Epson EB-G5200W data projector 4200 ANSI lumens LCD WXGA (1280x800):
The official description of Epson EB-G5200W data projector 4200 ANSI lumens LCD WXGA (1280x800) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for low maintenance and peace of mind in high use and high traffic environments - coupled with reliability and security, the all new EB-G5200W is the ideal projector for the education, hospitality and professional sectors.
It is ideal for very large corporate meetings or shareholder gatherings; for theatres and halls in educational or cultural institutions; for digital signage in airports or shops; for special big events such as lectures, civic celebrations or sports tournaments.

Short summary description Epson EB-G5200W data projector 4200 ANSI lumens LCD WXGA (1280x800):
This short summary of the Epson EB-G5200W data projector 4200 ANSI lumens LCD WXGA (1280x800) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-G5200W, 4200 ANSI lumens, LCD, WXGA (1280x800), 800:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson EB-G5200W data projector 4200 ANSI lumens LCD WXGA (1280x800):
This is an auto-generated long summary of Epson EB-G5200W data projector 4200 ANSI lumens LCD WXGA (1280x800) based on the first three specs of the first five spec groups.

Epson EB-G5200W. Projector brightness: 4200 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Lamp type: UHE, Lamp power: 210 W. Focus: Manual, Focal length range: 21.27 - 37.93 mm. Serial interface type: RS-232. RMS rated power: 7 W

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
4200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
800:1
Number of colours
16.78 million colours
Uniformity
86%
Horizontal scan range
15 - 99 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, horizontal
±20°
Keystone correction, vertical
± 40°
Light source
Light source type *
Lamp
Lamp type
UHE
Lamp power
210 W
Lens system
Focus *
Manual
Focal length range
21.27 - 37.93 mm
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
AC (power) in
Yes
Network
Ethernet LAN (RJ-45) ports
1
Multimedia
RMS rated power
7 W
Number of built-in speakers
1
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
327 W
Power consumption (standby) *
12 W
Power consumption (PowerSave)
0.6 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
6.7 kg
Packaging content
Remote control included *
Yes
Cables included
VGA
Other features
Dimensions (WxDxH)
470 x 311.5 x 151.5 mm
Power requirements
100-240V, 50/60Hz
Connectivity technology
Wired
Tilt angle range
-2.5 - 10°
Power supply type
AC
Lens focal range
1.64 - 2.5
RS-232 ports
1
Network ready
Yes