location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX21NC Laser A4 2400 x 2400 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX21NC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C680002BW
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX21NC Laser A4 2400 x 2400 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 2400 DPI
  • - A4 25 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 400 MHz
  • - 45.6 kg
Warranty: 1 year
Long product name Epson AcuLaser CX21NC Laser A4 2400 x 2400 DPI 25 ppm :
The long product name of Epson AcuLaser CX21NC Laser A4 2400 x 2400 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser CX21NC - Base model + Cabinet, 4-in-1, 2400dpi, 25ppm, USB 2.0, Fast Ethernet, 128MB, LCD, 45600g
More>>>
Epson AcuLaser CX21NC Laser A4 2400 x 2400 DPI 25 ppm:
The official description of Epson AcuLaser CX21NC Laser A4 2400 x 2400 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance your office communications with Epson’s most advanced corporate MFP. Choose from a
range of versatile solutions that add a professional touch to mono and colour printing, scanning,
copying and even faxing.

This integrated, corporate MFP brings Epson colour and versatility to your office. Based on the award-winning Epson AL-CX11N series, it combines high-quality laser printing and scanning
with a range of software and paper handling features. Print or scan documents quickly with the Auto Document Feeder or produce high impact, colour marketing materials – all in one location. You can even email or fax – just choose the configuration that matches your business.

Simple to integrate into corporate environments – includes genuine Adobe
PostScript 3 and PCL6.
High-quality laser printing – print superb laser documents.
Fast, accurate scanning – capture and copy original documents with native scan
to email.
Reduce office clutter and enhance efficiency – a complete, compact integrated communications solution Clear, simple controls – monitor consumables with the bright, backlit
5-line LCD panel.

Short summary description Epson AcuLaser CX21NC Laser A4 2400 x 2400 DPI 25 ppm:
This short summary of the Epson AcuLaser CX21NC Laser A4 2400 x 2400 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX21NC, Laser, Colour printing, 2400 x 2400 DPI, Colour copying, Colour scanning, A4

Long summary description Epson AcuLaser CX21NC Laser A4 2400 x 2400 DPI 25 ppm:
This is an auto-generated long summary of Epson AcuLaser CX21NC Laser A4 2400 x 2400 DPI 25 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser CX21NC. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
17 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
12 s
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Input colour depth
48 bit
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Features
Maximum duty cycle *
45000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
180 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
180 sheets
Maximum input capacity
680 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Paper handling
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
LPR, FTP, IPP, PORT2501, PORT9100, SMB, TCP/IP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS, SNTP, SLP, SNMP
Performance
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
400 MHz
Sound pressure level (printing)
57 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
790 W
Power consumption (standby)
59 W
System requirements
Minimum processor
Pentium II, PowerPC G3
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 80%
Weight & dimensions
Weight
45.6 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
460 x 467 x 852 mm
Power requirements
220V
Maximum internal memory
0.576 GB
Compatible operating systems
Windows 98/ME/2000/XP/Vista/Server 2003 Mac OSX 10.2.8 + Linux
Emulations
ESC/Page-Color S, PostScript 3, PCL5c, PCL6
Supported media weight(s)
64 - 210 g/m²
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Brand Image Product code Product Stock Price from
Epson AcuLaser CX21NFT Laser 25 ppm Epson AcuLaser CX21NFT Laser 25 ppm
(show image)
C11C680012BU CX21NFT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)