location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z32 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1AA81A4#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781013716 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 08:52:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2023
Product end of life date
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z32 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optimize your workflows with a large, 4K[1] display. View more lines of code, bigger spreadsheets, and vibrant colors, all with minimal toggling and scrolling.
  • - Work fast and clutter-free with USB-C™ connectivity that not only receives video and data from your device, but also delivers up to 65W[2] of power—with just one cable.
  • - Perfect your designs, projects, and documents on a display built to meet your demands. All HP Z Displays are rigorously tested and backed by an exclusive HP Zero Bright Dot Guarantee.[3]
Warranty: 5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product. Onsite support is offered if the problem cannot be handled over the phone. Delivery of support services outside of the applicable HP coverage areas may be subject to longer response times.
Long product name HP Z32 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black :
The long product name of HP Z32 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z32 31.5-inch 4K UHD Display
More>>>
HP Z32 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black:
The official description of HP Z32 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reveal the brilliance of your work in powerful 4K[1]
Experience extraordinary, precise color and see more of your projects at one time on a display with stunning 4K[1] resolution.

Short summary description HP Z32 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the HP Z32 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z32, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 14 ms, Black

Long summary description HP Z32 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of HP Z32 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

HP Z32. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Incredible clarity for maximum productivity

Optimize your workflows with a large, 4K[1] display. View more lines of code, bigger spreadsheets, and vibrant colors, all with minimal toggling and scrolling.

One powerful connection
One powerful connection

Work fast and clutter-free with USB-C™ connectivity that not only receives video and data from your device, but also delivers up to 65W[2] of power—with just one cable.

Reliable visual solution

Perfect your designs, projects, and documents on a display built to meet your demands. All HP Z Displays are rigorously tested and backed by an exclusive HP Zero Bright Dot Guarantee[3] that replaces the screen if even one bright sub-pixel fails.

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
14 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2520 x 1520, 2560 x 1440
Contrast ratio (typical) *
1300:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.18159 x 0.18159 mm
Horizontal scan range
28 - 135 kHz
Vertical scan range
29 - 60 Hz
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
3
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
Mini DisplayPorts quantity
1
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Swivelling
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Ergonomics
Picture-in-Picture
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
LED indicators
Power
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
33 kWh
Energy consumption (HDR) per 1000 hours *
33 kWh
Power consumption (typical) *
70 W
Power consumption (standby) *
0.5 W
Power consumption (max)
185 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Annual energy consumption
66 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
714.5 mm
Depth (with stand)
248 mm
Height (with stand)
564.4 mm
Weight (with stand)
12.2 kg
Width (without stand)
714.5 mm
Depth (without stand)
44.5 mm
Height (without stand)
410.9 mm
Weight (without stand)
7.59 kg
Packaging data
Package width
833 mm
Package depth
325 mm
Package height
515 mm
Package weight
15.3 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Sustainable technologies and materials
Arsenic-free display glass; Mercury-free display backlights; Low halogen
European Product Registry for Energy Labelling (EPREL) code
360630
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:29:31
Uk has collected 2 expert reviews for HP Z32 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black and the average expert rating is 42 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
42%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Z32 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black:
Disclaimer

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.