location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4100 Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 4100 Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9148A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:49:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 4100 Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 24 ppm
  • - Colour scanning Colour faxing
  • - Internal memory: 64 MB Built-in processor RISC 250 MHz
  • - 25 kg
Warranty: 1-year next day onsite
Long product name HP LaserJet 4100 Multifunction Printer :
The long product name of HP LaserJet 4100 Multifunction Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet 4100mfp /Black & white printing / black & white copying / color scanning / digital sending
More>>>
HP LaserJet 4100 Multifunction Printer:
The official description of HP LaserJet 4100 Multifunction Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LaserJet 4100mfp is the most advanced workgroup device yet, offering business users a reliable, easy-to-use and expandable platform to support printing e-services.
- Communicate more efficiently with high quality output of true 1200 x 1200 dpi at full 24 pages per minute engine speed without compromising performance.
- Experience enhanced management and maintenance with HP Web Jetadmin, an Embedded Web Server (set up configurable alerts via e-mail, change printer settings remotely, order consumables or link to on-line support).
- Implement new printing e-services with the ability to run downloadable Java based programmes using the Embedded Virtual Machine.

Short summary description HP LaserJet 4100 Multifunction Printer:
This short summary of the HP LaserJet 4100 Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 4100 Multifunction Printer, Laser, Colour scanning, Colour faxing

Long summary description HP LaserJet 4100 Multifunction Printer:
This is an auto-generated long summary of HP LaserJet 4100 Multifunction Printer based on the first three specs of the first five spec groups.

HP LaserJet 4100 Multifunction Printer. Print technology: Laser. Scanning: Colour scanning. Faxing: Colour faxing

Printing
Print technology *
Laser
Printing *
No
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
10 s
Economical printing
Yes
Copying
Copying *
No
Maximum number of copies
99 copies
Copy resolution (black graphics)
600 x 600 dpi
Maximum copy speed (black, A4)
25 cpm
Scanning
Scanning *
Colour scanning
Greyscale levels
256
Fax
Faxing *
Colour faxing
Auto-redialing
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Features
Maximum duty cycle *
150000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
300 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Maximum input capacity for envelopes
75
Maximum input capacity
1600 sheets
Maximum output capacity
300 sheets
Paper handling
Recommended media weight
60 - 198, 60 - 105, 75 - 105 g/m²
Maximum paper trays
4 (1 x 100, 3 x 500)
Paper handling
600 (1 x 100, 1 x 500 )
Performance
Internal storage capacity
20 GB
Internal memory *
64 MB
Built-in processor
Yes
Processor family
RISC
Processor frequency
250 MHz
Minimum system requirements
Microsoft Windows 95 Mac 8.1 Pentium 90 15 MB RAM CD-ROM parallel 10Base-T network
Design
Market positioning *
Business
Power
Power consumption (average operating)
483 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Weight
25 kg
Other features
Standard input trays
2
I/O ports
2 EIO
Networking features
HP Jetdirect 10/100Base-TX
Dimensions (WxDxH)
415 x 540 x 533 mm
Acoustic power emissions
7.4 B(A) / 5.7 B(A)
Custom media sizes
76 - 127 mm, 216 - 356 mm
Power requirements
100 - 127 V (+/- 10%), 50/60 Hz (+/-2 Hz) / 220 - 240 V (+/-10%) 50/60 Hz (+/-2 Hz)
Standard media sizes
A4, A5, Letter, Legal, Executive, No.10, Monarch, DL, C5, B5
Print quality (black, best quality)
1200 x 1200 DPI
Scan file formats
PDF, TIFF
Memory upgrade
0.256 GB
Memory technology
MEt
Maximum internal memory
0.256 GB
Compatible operating systems
Microsoft Windows 3.x, 9x, Me, NT 4.0, 2000, XP; Macintosh System 7.5.3, AutoCAD Rel 12/13/14, Windows NT 3.5.1, IBM OS/2 Warp and UNIX (HP-UX, Solaris, Sun OS), Linux.
Colour all-in-one functions
Fax, Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:26:25
Uk has collected 2 expert reviews for HP LaserJet 4100 Multifunction Printer and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
zdnet.co.uk
Updated:
2016-11-14 20:26:25
A very capable printer for workgroups with high throughput requirements.
77%
v3.co.uk
Updated:
2016-11-14 20:26:25
The perfect digital sender for any office that produces lots of output.
0%
Country Distributor
United Kingdom 1 distributor(s)