location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 61A Black Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
61A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8061A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184463389 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jul 2013
Product end of life date
Long product name HP 61A Black Original LaserJet toner cartridge 1 pc(s) :
The short editorial description of HP 61A Black Original LaserJet toner cartridge 1 pc(s)

61A Black Original LaserJet Toner Cartridge, 6000 standard pages in accordance with ISO/IEC 19752
More>>>
HP 61A Black Original LaserJet toner cartridge 1 pc(s):
The official marketing text of HP 61A Black Original LaserJet toner cartridge 1 pc(s) as supplied by the manufacturer

Medium to large companies requiring high-quality, reliable network and workgroup printing with minimal user intervention and support needs.

HP 61A Black LaserJet Toner Cartridge features HP Smart Print Supplies System – an intelligent system for carefree printing. An ideal cartridge solution for users who want to simplify monitoring and ordering their printing supplies.

Short summary description HP 61A Black Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 61A Black Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 61A Black Original LaserJet Toner Cartridge, 6000 pages, Black, 1 pc(s)

Long summary description HP 61A Black Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 61A Black Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 61A Black Original LaserJet Toner Cartridge. Black toner page yield: 6000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Designed precisely for your HP LaserJet Printer.

HP LaserJet C8061 Family Print Cartridges deliver extra sharp black text, smooth greyscales and fine detail in graphics.

Smart cartridges feature the HP Smart Print Supplies System

HP LaserJet C8061 Family Print Cartridges with Smart Printing Technology[1] with in-built reliability and rigorous quality testing ensure maximum printer uptime with minimum user intervention.

Cartridge offers enhanced Smart product features

HP LaserJet C8061 Family Print Cartridges' all-in-one design allow effortless installation and maintenance. Smart Printing Technology[1] features monitoring of supplies status and usage information via the printer's control panel or web browser.

Two usage options are available to suit all printing needs.

Available in 6,000-page standard capacity for medium-volume users or 10,000-page high capacity for high-volume usage.

Features
Compatibility *
HP LaserJet 4100
Quantity per pack *
1 pc(s)
Black toner page yield
6000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
C8061A
HP segment
Business
Weight & dimensions
Width
353 mm
Depth
156 mm
Height
247 mm
Weight
1.2 kg
Package width
353 mm
Package depth
156 mm
Package height
247 mm
Package weight
1.6 kg
Technical details
Maximum number of stacking cartons
16 pc(s)
Master (outer) cases per pallet layer (EU)
16 pc(s)
Logistics data
Pallet gross weight
142 g
Pallet weight (EU)
127 g
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
16 pc(s)
Products per pallet
64 pc(s)
Products per pallet (EU)
64 pc(s)
Other features
Pallet dimensions (W x D x H)
1092 x 978 x 1125 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1137 mm
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
United Kingdom 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)