location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UPS Maintenance Bypass Panel for SUT20K - 3 Breakers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Maintenance Bypass Panel for SUT20K - 3 Breakers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUT20KMBP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332222343 show
Category: UPS Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:35:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UPS Maintenance Bypass Panel for SUT20K - 3 Breakers
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bypass switch
  • - Wall-mount
  • - 7.26 kg
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite UPS Maintenance Bypass Panel for SUT20K - 3 Breakers :
The long product name of Tripp Lite UPS Maintenance Bypass Panel for SUT20K - 3 Breakers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UPS Maintenance Bypass Panel for SUT20K - 3 Breakers
More>>>
Tripp Lite UPS Maintenance Bypass Panel for SUT20K - 3 Breakers:
The official description of Tripp Lite UPS Maintenance Bypass Panel for SUT20K - 3 Breakers as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bypass an SUT20K UPS to Perform Maintenance
For use with Tripp Lite’s SUT20K 3-phase UPS system, the SUT20KMBP maintenance bypass panel (MBP) maintains total continuity of power to connected load circuits when bypass of the UPS is required for regular service and maintenance. This UPS maintenance bypass panel has three 4-pole circuit breakers for Input, Bypass and Output. The breakers have removable handles to allow the panel’s trim cover to be removed for internal access. The short circuit rating is 10 kAIC. Maximum current capacity is 80A.

Convenient Wall-Mount Installation
Made of galvanized steel, the service bypass panel has rear mounting holes for installation on a smooth and solid wall (mounting hardware not included).

One-Year Warranty
The SUT20KMBP is backed by a one-year limited warranty, ensuring reliability and performance.

Short summary description Tripp Lite UPS Maintenance Bypass Panel for SUT20K - 3 Breakers:
This short summary of the Tripp Lite UPS Maintenance Bypass Panel for SUT20K - 3 Breakers data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UPS Maintenance Bypass Panel for SUT20K - 3 Breakers, Bypass switch, Wall-mount, Black, Lever, Galvanized steel, 120 V

Long summary description Tripp Lite UPS Maintenance Bypass Panel for SUT20K - 3 Breakers:
This is an auto-generated long summary of Tripp Lite UPS Maintenance Bypass Panel for SUT20K - 3 Breakers based on the first three specs of the first five spec groups.

Tripp Lite UPS Maintenance Bypass Panel for SUT20K - 3 Breakers. Product type: Bypass switch, Mounting type: Wall-mount, Product colour: Black. Input voltage: 120 V. Width: 508 mm, Depth: 116.8 mm, Height: 444.5 mm. Products per master (outer) case: 1 pc(s), Master (outer) case width: 558.8 mm, Master (outer) case length: 635 mm

Features
Product type *
Bypass switch
Mounting type
Wall-mount
Product colour
Black
Control type
Lever
Housing material
Galvanized steel
Power
Input voltage
120 V
Number of phases
3
Weight & dimensions
Width
508 mm
Depth
116.8 mm
Height
444.5 mm
Weight
7.26 kg
Package width
558.8 mm
Package depth
635 mm
Weight & dimensions
Package height
254 mm
Package weight
12.7 kg
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
1 pc(s)
Master (outer) case width
558.8 mm
Master (outer) case length
635 mm
Master (outer) case height
254 mm
Master (outer) case gross weight
12.7 kg
Country of origin
United States