location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SIDM Space Saving Kit for PLQ-20/22 series

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIDM Space Saving Kit for PLQ-20/22 series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802202
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946263021
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2023 15:14:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson SIDM Space Saving Kit for PLQ-20/22 series :
The long product name of Epson SIDM Space Saving Kit for PLQ-20/22 series. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SIDM Space Saving Kit for PLQ-20/22 series
More>>>
Short summary description Epson SIDM Space Saving Kit for PLQ-20/22 series:
This short summary of the Epson SIDM Space Saving Kit for PLQ-20/22 series data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SIDM Space Saving Kit for PLQ-20/22 series, Japan, - PLQ-30M - PLQ-30 - PLQ-22M - PLQ-22 CSM without USB Hub - PLQ-22 CSM with USB Hub - PLQ-22 CS -..., 1 pc(s), 1.08 g, 105 mm, 425 mm

Long summary description Epson SIDM Space Saving Kit for PLQ-20/22 series:
This is an auto-generated long summary of Epson SIDM Space Saving Kit for PLQ-20/22 series based on the first three specs of the first five spec groups.

Epson SIDM Space Saving Kit for PLQ-20/22 series. Country of origin: Japan, Compatibility: - PLQ-30M - PLQ-30 - PLQ-22M - PLQ-22 CSM without USB Hub - PLQ-22 CSM with USB Hub - PLQ-22 CS -.... Quantity per pack: 1 pc(s), Package weight: 1.08 g, Package width: 105 mm. Products per pallet: 36 pc(s), Pallet gross width: 80 cm, Pallet gross length: 120 cm

Features
Country of origin
Japan
Compatibility
- PLQ-30M - PLQ-30 - PLQ-22M - PLQ-22 CSM without USB Hub - PLQ-22 CSM with USB Hub - PLQ-22 CS - PLQ-22 - PLQ-20M - PLQ-20D - PLQ-20
Packaging data
Quantity per pack
1 pc(s)
Package weight
1.08 g
Package width
105 mm
Packaging data
Package depth
425 mm
Package height
250 mm
Logistics data
Products per pallet
36 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
184 cm
Products per pallet layer
12 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Worldwide 1 distributor(s)