location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PLQ-35 dot matrix printer 180 x 360 DPI 540 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLQ-35
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ11401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946674636
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson C11CJ11401 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson PLQ-35 dot matrix printer 180 x 360 DPI 540 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Quiet operation: Noise levels as low as 55dBA
  • - Energy-efficient: 4.5W standby power consumption
  • - Low TCO: Long-life ribbon
  • - Flexible: Handles passbooks up to 2.6mm thick
  • - Easy installation: Parallel, serial and USB interfaces
Long product name Epson PLQ-35 dot matrix printer 180 x 360 DPI 540 cps :
The long product name of Epson PLQ-35 dot matrix printer 180 x 360 DPI 540 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-pin, 94 colums, 540 chars/s, USB 2.0 Type B, Bidirectional parallel, RS-232, 128 kB
More>>>
Epson PLQ-35 dot matrix printer 180 x 360 DPI 540 cps:
The official description of Epson PLQ-35 dot matrix printer 180 x 360 DPI 540 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, quiet passbook printer
A quiet, fast and power-efficient passbook printer with a low TCO, ideal for financial and government institutions.

Customers and staff alike will appreciate the PLQ-30's unobtrusive noise levels, which are as low as 55dBA. It’s efficient, too – the print speed enhancer enables fast printing of bit image data under Windows environments to help cut queues.

Low total cost of ownership
Delivering substantial cost and energy savings, the PLQ-30 has a very low standby power consumption of 4.5W. Further reducing TCO, it can print around 10 million characters in draft mode between ribbon changes.

Flexible
It offers excellent passbook handling and data processing flexibility, thanks to its 128kb memory and capacity for passbooks up to 2.6mm thick.

Easy installation
Simple to install, the PLQ-30 features a choice of emulations plus parallel, serial and USB interfaces as standard for an easy fit into most IT environments.

Ultra-high-speed draft mode
High speed print speeds of 585 cps.

Short summary description Epson PLQ-35 dot matrix printer 180 x 360 DPI 540 cps:
This short summary of the Epson PLQ-35 dot matrix printer 180 x 360 DPI 540 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PLQ-35, 540 cps, 180 x 360 DPI, 360 cps, 120 cps, 180 cps, 10 cpi

Long summary description Epson PLQ-35 dot matrix printer 180 x 360 DPI 540 cps:
This is an auto-generated long summary of Epson PLQ-35 dot matrix printer 180 x 360 DPI 540 cps based on the first three specs of the first five spec groups.

Epson PLQ-35. Maximum print speed: 540 cps, Maximum resolution: 180 x 360 DPI, Maximum print speed (draft): 360 cps. Multi-part paper thickness range: 0.12 - 0.53 mm, Single sheet thickness range: 0.065 - 0.19 mm. Product colour: White, Buffer size: 128 KB, Sound pressure level (printing): 55 dB. Standard interfaces: Parallel, RS-232, USB 2.0. Print head: 24-pin, Print head life: 400 million characters, Mean time between failures (MTBF): 35000 h

Printing
Maximum resolution *
180 x 360 DPI
Maximum printing width (columns) *
94
Maximum print speed *
540 cps
Maximum print speed (draft)
360 cps
Maximum print speed (LQ)
120 cps
Maximum print speed (NLQ)
180 cps
Character pitch
10 cpi
Maximum number of copies
6 copies
Built-in barcodes
CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN13, EAN8, Industrial 2/5, Interleaved 2/5, Matrix 2/5, POSTNET, UPC-A, UPC-E
Bitmap fonts
Courier, Draft, OCR-B, Orator, Orator-S, Prestige, Roman, Sans Serif, Script, Script C
Scalable fonts
Roman T, Sans Serif H
Character sets
PCAPTEC, PC437, PC708, PC720, PC850, PC858, PC864, PCAR864, ISO 8859-15, Roman 8, Italic
Number of characters
14
Paper handling
Multi-part paper thickness range
0.12 - 0.53 mm
Single sheet thickness range
0.065 - 0.19 mm
Features
Product colour *
White
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Page description languages *
Epson ESC/P2, PPDS
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, RS-232, USB 2.0
Endurance
Print head *
24-pin
Endurance
Print head life
400 million characters
Mean time between failures (MTBF)
35000 h
Power
Power consumption (typical)
61 W
Power consumption (standby)
0.7 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 38 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
384 mm
Depth
280 mm
Height
203 mm
Weight
7.8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
365 mm
Package depth
455 mm
Package height
255 mm
Package weight
9.27 kg
Other features
Print technology
Dot matrix
Needles
24 (2 x 12)
Logistics data
Products per pallet (UK)
48 pc(s)
Harmonized System (HS) code
84433210
Country Distributor
Nederland 5 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)