location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson FX-2190II dot matrix printer 240 x 144 DPI 738 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX-2190II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF38401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946645636
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:31:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson FX-2190II dot matrix printer 240 x 144 DPI 738 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Market-leading print speeds:Complete your high-volume print runs even faster
  • - Very low TCO: Cheap, long-lasting consumables and low power use
  • - Even better reliability: Improved by 25 percent to 25,000 power-on hours
  • - Smaller footprint: Allows for easy placement within a business environment
  • - Energy Star compliant: To ensure the best possible energy efficiency
Long product name Epson FX-2190II dot matrix printer 240 x 144 DPI 738 cps :
The long product name of Epson FX-2190II dot matrix printer 240 x 144 DPI 738 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Impact Dot Matrix, 9pins, 136colums, 18 Needles (2 x 9), 738chars/s, 240 x 144DPI, USB, Ethernet, 54W, 55dB, 128kB, ESC/P, IBM PPDS
More>>>
Epson FX-2190II dot matrix printer 240 x 144 DPI 738 cps:
The official description of Epson FX-2190II dot matrix printer 240 x 144 DPI 738 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Nine-pin dot matrix printer offering fast printing, outstanding reliability and an extremely low TCO.

The FX-2190II is a high-volume, low TCO 136-column dot matrix printer designed for faster, more reliable printing. A contemporary new design and smaller footprint make it an easy upgrade.

Market-leading print speeds
The FX-2190II offers an improved USD (ultra speed draft) speed of 738 characters per second at 12 characters per inch, making a real difference to high-volume print runs such as stock reports, large batches of invoices or freight documents.

Outstanding reliability
Building on Epson's established and reliable dot matrix technology, the new range of printers improves the mean time between failures by 25 percent This delivers 25,000 of power-on hours, ideal for challenging conditions where regular maintenance is not practical.

Smaller footprint
Epson's new range of dot matrix printers has a refreshed design with a smaller footprint - depth has been reduced to just 320mm - making it easy to place into a business environment.

Short summary description Epson FX-2190II dot matrix printer 240 x 144 DPI 738 cps:
This short summary of the Epson FX-2190II dot matrix printer 240 x 144 DPI 738 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson FX-2190II, 738 cps, 240 x 144 DPI, 463 cps, 115 cps, 10,12,15 cpi, 6 copies

Long summary description Epson FX-2190II dot matrix printer 240 x 144 DPI 738 cps:
This is an auto-generated long summary of Epson FX-2190II dot matrix printer 240 x 144 DPI 738 cps based on the first three specs of the first five spec groups.

Epson FX-2190II. Maximum print speed: 738 cps, Maximum resolution: 240 x 144 DPI, Maximum print speed (draft): 463 cps. Maximum print size: A3 (297 x 420 mm), Paper tray media types: Envelopes, Continuous paper thickness range: 0.46 - 0.46 mm. Product colour: Black, Buffer size: 128 KB, Sound pressure level (printing): 55 dB. Standard interfaces: Parallel, USB. Print head: 9-pin, Print direction: Bi-directional, Print head life: 400 million characters

Printing
Maximum resolution *
240 x 144 DPI
Maximum printing width (columns) *
136
Colour *
No
Maximum print speed *
738 cps
Maximum print speed (draft)
463 cps
Maximum print speed (NLQ)
115 cps
Character pitch
10, 12, 15 cpi
Maximum number of copies
6 copies
Built-in barcodes
CODABAR (NW-7), Code 128 (A/B/C), Code 39, Industrial 2/5, Matrix 2/5, POSTNET, UPC-A, UPC-E
Bitmap fonts
Draft, OCR-B, Roman, Sans Serif
Character sets
PCAPTEC, PC437, PC720, PC850, PC858, ISO 8859-15, Roman 8, Italic
Number of characters
42
Paper handling
Maximum print size
A3 (297 x 420 mm)
Paper tray media types
Envelopes
Continuous paper thickness range
0.46 - 0.46 mm
Label thickness range
0.46 - 0.46 mm
Multi-part paper thickness range
0.12 - 0.46 mm
Single sheet thickness range
0.06 - 0.14 mm
Features
Product colour *
Black
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Page description languages *
ESC P, PPDS
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, USB
Endurance
Print head *
9-pin
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life (black, draft)
12 million characters
Print yield
12 characters
Mean time between failures (MTBF)
25000 h
Power
Power consumption (typical)
54 W
Power consumption (standby)
8 W
AC input voltage
198-264 V
Power
Power consumption (economy mode)
0.5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
30 - 60%
Weight & dimensions
Width
612 mm
Depth
375 mm
Height
177 mm
Weight
8.37 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
455 mm
Package depth
735 mm
Package height
300 mm
Package weight
12.1 kg
Other features
Standard media sizes
Sheet Paper (single- and multi-layer), Continuous Paper (single- and multi-layer), Envelopes, Cardboard
Connectivity technology
Wired
Print technology
Dot matrix
Box contents
AC cable, Driver and utilities (CD), Ribbon, User guide
Needles
18 Needles (2 x 9)
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
14 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.25 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
21 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.25 m
Harmonized System (HS) code
84433210
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)