Epson SIDM Single Sheet Feeder 150 sheets for FX-2190, LQ-1170/2090, 150 sheets, China, A3, 1 pc(s), 270 mm, 610 mm
Epson SIDM Single Sheet Feeder 150 sheets for FX-2190, LQ-1170/2090. Maximum capacity: 150 sheets, Country of origin: China. Media types supported: A3. Quantity per pack: 1 pc(s), Package width: 270 mm, Package depth: 610 mm