location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 1.83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1394_46_6T
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2017 00:26:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 1.83 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 Mbit/s
  • - 1.83 m
  • - Transparent
Warranty: Lifetime
Long product name StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 1.83 m :
The long product name of StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 1.83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin
More>>>
StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 1.83 m:
The official description of StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 1.83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capable of transferring data at speeds up to 400 Mbits/sec, this 6 foot, 4-to-6 pin FireWire cable provides the high-speed link required for today's demanding FireWire peripherals. With thi IEEE 1394 rated cable, you'll be able to transfer video from your digital camcorder to your laptop at incredible speeds. This cable features a transparent sheath to quietly blend into any environment and is compatible with all FireWire and iLink devices that require a 4-pin to 6-pin connector.

Short summary description StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 1.83 m:
This short summary of the StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 1.83 m data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin, Transparent, 400 Mbit/s, 1.83 m

Long summary description StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 1.83 m:
This is an auto-generated long summary of StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 1.83 m based on the first three specs of the first five spec groups.

StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin. Product colour: Transparent, Data transfer rate: 400 Mbit/s. Cable length: 1.83 m

Features
Data transfer rate
400 Mbit/s
Product colour *
Transparent
Weight & dimensions
Cable length *
1.83 m
Technical details
Connector(s)
4-pin Male / 6-pin Male
Brand Image Product code Product Stock Price from
StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M StarTech.com 1 ft IEEE-1394 Firewire Cable 4-6 M/M
(show image)
139446MM1 1 ft IEEE-1394 Firewire Cable 4-6 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6ft IEEE-1394 FireWire Cable 4 - 4 M/M StarTech.com 6ft IEEE-1394 FireWire Cable 4 - 4 M/M
(show image)
1394_44_6 6ft IEEE-1394 FireWire Cable 4 - 4 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 ft IEEE-1394 Firewire Cable 4-6 M/M StarTech.com 6 ft IEEE-1394 Firewire Cable 4-6 M/M
(show image)
1394_46_6 6 ft IEEE-1394 Firewire Cable 4-6 M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)