location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6ft IEEE-1394 FireWire Cable 4 - 4 M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft IEEE-1394 FireWire Cable 4 - 4 M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1394_44_6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030783255 show
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 6ft IEEE-1394 FireWire Cable 4 - 4 M/M :
The long product name of StarTech.com 6ft IEEE-1394 FireWire Cable 4 - 4 M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6ft IEEE-1394 FireWire Cable 4 - 4 M/M
More>>>
StarTech.com 6ft IEEE-1394 FireWire Cable 4 - 4 M/M:
The official description of StarTech.com 6ft IEEE-1394 FireWire Cable 4 - 4 M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver high speed data transfers between your FireWire devices

This 6ft IEEE 1394 FireWire Cable provides two 4-pin FireWire male connectors and is expertly designed and constructed of high quality materials to ensure optimum performance and reliability.

Capable of data transfer rates of up to 400Mbps, FireWire technology provides a high speed link that saves time during large file transfers (e.g. transferring digital video files from a DV camcorder to a computer, etc.).

Backed by StarTech.com's Lifetime Warranty, this high quality cable is manufactured using IEEE-1394 rated wire for full FireWire 400 reliability and compatibility.

The StarTech.com Advantage

- Delivers high speed data transfer
- Replace worn-out or missing FireWire cables with this high quality, 6ft, 4-pin IEEE-1394 FireWire Cable
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com 6ft IEEE-1394 FireWire Cable 4 - 4 M/M:
This short summary of the StarTech.com 6ft IEEE-1394 FireWire Cable 4 - 4 M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6ft IEEE-1394 FireWire Cable 4 - 4 M/M, Black, 1.83 m, 13 mm, 118 mm, 220 mm

Long summary description StarTech.com 6ft IEEE-1394 FireWire Cable 4 - 4 M/M:
This is an auto-generated long summary of StarTech.com 6ft IEEE-1394 FireWire Cable 4 - 4 M/M based on the first three specs of the first five spec groups.

StarTech.com 6ft IEEE-1394 FireWire Cable 4 - 4 M/M. Product colour: Black. Cable length: 1.83 m. Package width: 13 mm, Package depth: 118 mm, Package height: 220 mm

Features
Product colour *
Black
Weight & dimensions
Cable length *
1.83 m
Packaging data
Package width
13 mm
Package depth
118 mm
Package height
220 mm
Technical details
Connector(s)
IEEE-1394 4-pin Male, IEEE-1394 4-pin Male
Brand Image Product code Product Stock Price from
StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 1.83 m StarTech.com 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 1.83 m
(show image)
1394_46_6T 6 ft. Transparent IEEE-1394 Firewire Cable 4-6 Pin 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)