location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI1S550_LP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030793759 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:55
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com PCI1S550_LP user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: Serial
  • - Green
Warranty: Lifetime
Long product name StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART :
The long product name of StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART
More>>>
StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART:
The official description of StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 16550 Serial PCI Card can be installed in a computer PCI slot to add an RS232 serial port - a cost-effective solution for connecting any new serial device or old legacy serial device, with data transfer rates of up to 115.2 Kbps. The serial card features a low profile/half-height bracket, suitable for installation in low profile/small form factor computer cases.

Perfect for connecting serial modems, POS devices, PDAs, digital cameras, printers, ISDN terminal adapters and more, to your system, the PCI Serial card supports IRQ sharing and operates flawlessly in Windows®, DOS® and Linux® platforms.

Saving time and hassle, the PCI serial card can be connected in minutes through simple plug and play installation and is backed by StarTech.com’s lifetime warranty and FREE LIFETIME tech support.

The StarTech.com Advantage
- Compatible with any PC running Windows®, DOS® or Linux® for simple integration into your application
- Data transfer rates of up to 115.2 Kbps for efficient serial device performance
- Standard and low profile bracket included ensuring easy installation into almost any system

Short summary description StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART:
This short summary of the StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART, PCI, Serial, RS-232, Green, 6548788 h, UL

Long summary description StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART:
This is an auto-generated long summary of StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART based on the first three specs of the first five spec groups.

StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART. Host interface: PCI, Output interface: Serial, Serial interface type: RS-232. Product colour: Green, Mean time between failures (MTBF): 6548788 h, Certification: UL. Chipset: ASIX/MosChip - MCS9820CV, Baud rate: 115.2 Kbit/s, FIFO (First In, First Out): 16 B. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012. Width: 20 mm, Depth: 120 mm, Height: 55 mm

Ports & interfaces
Host interface *
PCI
Output interface *
Serial
Serial ports quantity
1
Serial interface type
RS-232
Design
Internal *
Yes
Product colour
Green
Mean time between failures (MTBF)
6548788 h
Certification
UL
Features
Chipset
ASIX/MosChip - MCS9820CV
Baud rate
115.2 Kbit/s
FIFO (First In, First Out)
16 B
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
20 mm
Depth
120 mm
Height
55 mm
Weight
55 g
Packaging data
Drivers included
Yes
Manual
Yes
Package width
23 mm
Package depth
152 mm
Package height
136 mm
Package weight
100 g
Brand Image Product code Product Stock Price from
StarTech.com 2 Port IEEE-1394 FireWire PCI Card interface cards/adapter StarTech.com 2 Port IEEE-1394 FireWire PCI Card interface cards/adapter
(show image)
PCI1394-2LP 2 Port IEEE-1394 FireWire PCI Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10PKPCI2S550 interface cards/adapter Internal PCI StarTech.com 10PKPCI2S550 interface cards/adapter Internal PCI
(show image)
10PKPCI2S550 10PKPCI2S550 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port PCI RS232 Serial Adapter Card with 16550 UART StarTech.com 2 Port PCI RS232 Serial Adapter Card with 16550 UART
(show image)
PCI2S550 2 Port PCI RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART
(show image)
PCI1S550 1 Port PCI RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port Low Profile PCI Parallel Adapter Card StarTech.com 1 Port Low Profile PCI Parallel Adapter Card
(show image)
PCI1P_LP 1 Port Low Profile PCI Parallel Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port PCI RS232 Serial Adapter Card with 16550 UART StarTech.com 4 Port PCI RS232 Serial Adapter Card with 16550 UART
(show image)
PCI4S550N 4 Port PCI RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)