location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port Low Profile PCI Parallel Adapter Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port Low Profile PCI Parallel Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI1P_LP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030788755 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1 Port Low Profile PCI Parallel Adapter Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: Parallel
Warranty: Lifetime Warranty
Long product name StarTech.com 1 Port Low Profile PCI Parallel Adapter Card :
The long product name of StarTech.com 1 Port Low Profile PCI Parallel Adapter Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 Port Low Profile PCI Parallel Adapter Card
More>>>
StarTech.com 1 Port Low Profile PCI Parallel Adapter Card:
The official description of StarTech.com 1 Port Low Profile PCI Parallel Adapter Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add a parallel port to your low profile/small form factor computer through a PCI expansion slot
The PCI1P_LP 1 Port Low Profile PCI Parallel Adapter Card adds one IEEE 1284 port to your small form factor PC, with data transfer speeds of up to 1.5 Mbps – up to 3 times faster than on-board parallel ports. The adapter card features a low profile design that is suited to small form factor computer cases, while including a full height bracket to adapt to any installation.
Installation is a breeze with plug and play support and drivers for Windows® 7, Vista, XP, ME, 2000, 98, 95, NT4, DOS® and Linux®. IRQ sharing and hot swapping capabilities guarantee convenient, hassle-free connections to any parallel peripheral.
Backed by a StarTech.com lifetime warranty and free lifetime technical support.
The StarTech.com Advantage
- Standard and low profile bracket included allowing install into almost any system
- Up to 3 times faster than legacy ISA or on-board parallel ports providing fast and reliable parallel communication
- Supports SPP, EPP, ECP and BPP communication modes for maximum compatibility with your parallel peripherals

Short summary description StarTech.com 1 Port Low Profile PCI Parallel Adapter Card:
This short summary of the StarTech.com 1 Port Low Profile PCI Parallel Adapter Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port Low Profile PCI Parallel Adapter Card, PCI, Parallel, CE, FCC, RoSH, MosChip NM9805, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., 20 mm

Long summary description StarTech.com 1 Port Low Profile PCI Parallel Adapter Card:
This is an auto-generated long summary of StarTech.com 1 Port Low Profile PCI Parallel Adapter Card based on the first three specs of the first five spec groups.

StarTech.com 1 Port Low Profile PCI Parallel Adapter Card. Host interface: PCI, Output interface: Parallel. Certification: CE, FCC, RoSH. Chipset: MosChip NM9805. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Width: 20 mm, Depth: 120 mm, Height: 55 mm

Ports & interfaces
Host interface *
PCI
Output interface *
Parallel
Parallel ports quantity
1
Design
Internal *
Yes
Certification
CE, FCC, RoSH
Features
Chipset
MosChip NM9805
Plug and Play
Yes
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 95, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
20 mm
Weight & dimensions
Depth
120 mm
Height
55 mm
Weight
60 g
Packaging data
Package width
175 mm
Package depth
145 mm
Package height
31 mm
Package weight
132 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Ports quantity
1
I/O ports
1 - DB25 F
Connectivity technology
Wired
Supported data transfer rates
1.5 Mbps
Compatible operating systems
DOS, Windows 95/ 98/ ME/ XP(32/64bit)/ Vista(32/64bit)/ 7(32/64bit), & Linux
Compliance industry standards
EPP, ECP, SPP, BPP, PCI 2.1
Country Distributor
España 2 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)