location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Port PCI Low Profile 1394a FireWire Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI1394_2LP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030809931 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: IEEE 1394/Firewire
Warranty: Lifetime Warranty
Long product name StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card :
The long product name of StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card - 1394a FW PCI FireWire 400 Card
More>>>
StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card:
The official description of StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 2 external and 1 internal FireWire400 port to any computer with a low profile PCI slot

This 3 Port PCI Low-Profile/Half-Height 1394a FireWire Adapter Card turns a motherboard PCI slot into two external IEEE 1394a FireWire slots (1x6-pin, 1x4-pin), and provides an internal (6-pin) FireWire port that can be used in place of the external 6-pin connector - a cost-effective solution that lets you connect any FireWire 400 device to your desktop computer.

Compatible with either Mac or PC computers, the 1394a FireWire card can be installed in small/micro form factor computer cases, and includes both standard and low profile/half-height brackets for easy installation.

A practical solution for connecting iPods, MP3 players, portable drives, digital camcorders and more to your desktop computer, the FireWire 400 adapter card supports hot-swappable connectivity, allowing you to plug, unplug, and swap your FireWire peripherals with ease.

A versatile FireWire video editing solution, the adapter card can be installed in a PCI 5V or PCI-x 3.3V slot.

The StarTech.com Advantage

- Add both 6-pin and 4-pin FireWire ports from a single card with data transfer speeds up to 400Mbps
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card:
This short summary of the StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card, PCI, IEEE 1394/Firewire, Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7..., Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X..., Windows Server 2003, Windows Server 2003 x64, FireWire

Long summary description StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card:
This is an auto-generated long summary of StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card based on the first three specs of the first five spec groups.

StarTech.com 3 Port PCI Low Profile 1394a FireWire Adapter Card. Host interface: PCI, Output interface: IEEE 1394/Firewire. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7..., Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X..., Server operating systems supported: Windows Server 2003, Windows Server 2003 x64. Cables included: FireWire, Package width: 36 mm, Package depth: 180 mm. Package length: 7.09 mm

Ports & interfaces
Host interface *
PCI
Output interface *
IEEE 1394/Firewire
Firewire (IEEE 1394) ports
2
Internal FireWire ports quantity
1
Design
Internal *
Yes
Features
Plug and Play
Yes
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 98SE, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Technical details
Sustainability certificates
RoHS
Packaging data
Cables included
FireWire
Package width
36 mm
Package depth
180 mm
Package height
130 mm
Other features
Package length
7.09 mm
Brand Image Product code Product Stock Price from
StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter
(show image)
PEX1394B3LP 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com EC13941A1B interface cards/adapter StarTech.com EC13941A1B interface cards/adapter
(show image)
EC13941A1B EC13941A1B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter
(show image)
PCI13942 2 Port IEEE-1394 FireWire PCI 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port Low Profile PCI Parallel Adapter Card StarTech.com 1 Port Low Profile PCI Parallel Adapter Card
(show image)
PCI1P_LP 1 Port Low Profile PCI Parallel Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)